The LTKAK2-L series offers a clamping voltage lower than alternative technologies such as MOVs and GDTs. Rated to 2 kA surge current, LTKAK2-L series offers a high level of protection for mission critical and high reliability applications. It aids compliance to surge requirements such as IEC 61000-4-5 (Level 4). The compact surface mount SMTO218 package is compatible with automated PCBA processes and enables high power density designs. Compact design having the Hi Power TVS in surface mount package Patent pending package design Option for pack in tube or tape and reel Ideal for automated pick-and-place assembly and reflow soldering Bidirectional Low clamping and slope resistance Sharp breakdown voltage Meet MSL level 1, per J-STD-020, LF maximun peak of 245°C Halogen free and RoHS compliant Lead-free E3 means second level interconnect contains no lead and the terminal finish material is tin (per IPC/JEDEC J-STD-609A.01).
TVS DIODE 170VWM 275VC SMTO218
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LTKAK2-170C-L | 18-LTKAK2-170C-L-ND |
| Product Name | 2 kA Surface Mount TVS Diode in Modified SMTO-218 | TVS Diodes |
| Direction | Bidirectional | |
| VC | 275 volts | 275 volts |
| VBR | 190 to 209 volts | 190 volts |
| Configuration | Single |