Win Source Part Number: 1348624-LSIC2SD120E2
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Series: Automotive, AEC-Q101
Speed: No Recovery Time > 500mA (Io)
Package: Tube
Standard Package: 450
Technology: SiC (Silicon Carbide) Schottky
Reverse Recovery Time (trr): 0 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1200 V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
ECCN: EAR99
Fake Threat In the Open Market: 40 pct.
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.8 V @ 10 A
Current - Average Rectified (Io) (per Diode): 32A (DC)
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 32A (DC) Through Hole TO-247-3
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Diode Arrays |
| Product Number | 1348624-LSIC2SD120E20CCA | 18-LSIC2SD120E20CCA-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays | Diode Arrays |
| Diode Type | Schottky | |
| VF | 1.8 volts | |
| VR | 1200 volts | |
| IR | 0.1000 mA |