This series of silicon carbide (SiC) Schottky diodes has negligible reverse recovery current, high surge capability, and a maximum operating junction temperature of 175 °C. These diodes series are ideal for applications where improvements in efficiency, reliability, and thermal management are desired. Positive temperature coefficient for safe operation and ease of paralleling 175°C maximum operating junction temperature Excellent surge capability Extremely fast, temperature-independ
Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 55A (DC) Through Hole TO-247-3
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Diode Arrays |
| Product Number | LSIC2SD120E40CCA | 18-LSIC2SD120E40CCA-ND |
| Product Name | Series: SiC Schottky Diodes | Diode Arrays |
| VF | 1.5 volts | |
| IFSM | 145 amps | |
| VRRM | 1200 volts |