120V Clamp 500A Ipp Tvs Diode Surface Mount SMTO-218 Tab
TVS DIODE 66VWM 120VC SMTO-218
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LTKAK3-066C-TP-ND | LTKAK3-066C-TP |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | Nonstandard SMD | SMTO-218 Tab |
| VC | 120 volts | 120 volts |