328V Clamp 4.6A Ipp Tvs Diode Through Hole CASE-1
TVS 220V 5% 1500W BI CASE 1 ROHS COMPLIANT: YES
TVS DIODE 185VWM 328VC CASE-1
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3171-ND | 34AJ6145 | M1.5KE220CAE3 |
| Product Name | TVS Diodes | Tvs 220V 5% 1500W Bi Case 1 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | CASE-1 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 328 volts | 328 volts |