This series of silicon carbide (SiC) Schottky diodes has negligible reverse recovery current, high surge capability, and a maximum operating junction temperature of 175 °C. These diodes series are ideal for applications where improvements in efficiency, reliability, and thermal management are desired. Positive temperature coefficient for safe operation and ease of paralleling 175 °C maximum operating junction temperature Excellent surge capability Extremely fast, temperature-independ
Diode Silicon Carbide Schottky 650V 27A (DC) Through Hole TO-247AD
DIODE SIL CARB 650V 27A TO247AD
Schottky Diodes & Rectifiers GEN2 SiC Schottky Diode 650 V, 2*10 A, TO-247-3L, AEC-Q101
DIODE SIL CARB 650V 27A TO247AD
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Diodes |
| Product Number | LSIC2SD065E20CCA | LSIC2SD065E20CCA-ND | LSIC2SD065E20CCA | LSIC2SD065E20CCA | LSIC2SD065E20CCA |
| Product Name | Series: SiC Schottky Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | TO-247; TO-247-3L | TO-247 | TO-247-3L | ||
| VF | 1.5 volts | 1.8 volts | 1.8 volts | ||
| IFSM | 50 amps | ||||
| VRRM | 650 volts | ||||
| Tj | -55 to 175 C (-67 to 347 F) |