49.9V Clamp 30A Ipp Tvs Diode Through Hole CASE-1
TVS 36V 5% 1500W UNI CASE 1 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3204-ND | 34AJ6162 |
| Product Name | TVS Diodes | Tvs 36V 5% 1500W Uni Case 1 Rohs Compliant Microchip |
| Configuration | Single | |
| Package | DO-201; DO-201AA, DO-27, Axial | |
| Peak Pulse Power | 1500 watts | |
| VC | 49.9 volts |