The LSIC2SD170Bxx 1700V SiC Schottky Barrier Diode in TO-247-2L are available in 10A, 25A and 50A current ratings.SiC Schottky Diodes have negligible reverse recovery, which reduces switching losses and system efficiency.This series of silicon carbide (SiC) Schottky diodes has high surge capability, positive temperature coefficient for ease of paralleling and a maximum operating junction temperature of 175°C.These series is an ideal candidate for applications where improvements in efficiency, improved reliability for paralleling, and thermal management are needed. Positive temperature coefficient 175°C maximum operating junction temperature Extremely fast, temperature-independ
Diode Silicon Carbide Schottky 1700V 31A (DC) Through Hole TO-247-2
DIODE SIL CARB 1.7KV 31A TO247-2
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers |
| Product Number | LSIC2SD170B10 | 18-LSIC2SD170B10-ND | LSIC2SD170B10 |
| Product Name | Series: SiC Schottky Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| VF | 1.5 volts | 1.8 volts |