DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
140
150
160
170
180
190
198
199
200
201
202
203
204
205
206
207
208
209
210
220
230
240
250
260
270
300
350
400
417
| Product Name | Notes |
|---|---|
| 10.5V Clamp 38A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 10.5V Clamp 57A Ipp Tvs Diode Through Hole T-18 | |
| 103V Clamp 147A Ipp Tvs Diode Surface Mount PLAD | |
| 103V Clamp 175A Ipp Tvs Diode Surface Mount PLAD | |
| 103V Clamp 3.9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 103V Clamp 5.8A Ipp Tvs Diode Through Hole T-18 | |
| 11.3V Clamp 53A Ipp Tvs Diode Through Hole T-18 | |
| 113V Clamp 132A Ipp Tvs Diode Surface Mount PLAD | |
| 113V Clamp 5.3A Ipp Tvs Diode Through Hole T-18 | |
| 12.1V Clamp 50A Ipp Tvs Diode Through Hole T-18 | |
| 12.9V Clamp 1164A (1.164kA) Ipp Tvs Diode Surface Mount PLAD | |
| 121V Clamp 123A Ipp Tvs Diode Surface Mount PLAD | |
| 125V Clamp 4.8A Ipp Tvs Diode Through Hole T-18 | |
| 126V Clamp 120A Ipp Tvs Diode Surface Mount PLAD | |
| 12V Clamp 1251A (1.251kA) Ipp Tvs Diode Surface Mount PLAD | |
| 12V Clamp 1500A (1.5kA) Ipp Tvs Diode Surface Mount PLAD | |
| 13.4V Clamp 30A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 13.4V Clamp 45A Ipp Tvs Diode Through Hole T-18 | |
| 13.6V Clamp 1101A (1.101kA) Ipp Tvs Diode Surface Mount PLAD | |
| 137V Clamp 108A Ipp Tvs Diode Surface Mount PLAD | |
| 137V Clamp 4.4A Ipp Tvs Diode Through Hole T-18 | |
| 14.4V Clamp 1041A (1.041kA) Ipp Tvs Diode Surface Mount PLAD | |
| 14.5V Clamp 41A Ipp Tvs Diode Through Hole T-18 | |
| 146V Clamp 102A Ipp Tvs Diode Surface Mount PLAD | |
| 15.4V Clamp 975A Ipp Tvs Diode Surface Mount PLAD | |
| 15.6V Clamp 38A Ipp Tvs Diode Through Hole T-18 | |
| 152V Clamp 3.4A Ipp Tvs Diode Through Hole T-18 | |
| 16.7V Clamp 36A Ipp Tvs Diode Through Hole T-18 | |
| 162V Clamp 112A Ipp Tvs Diode Surface Mount PLAD | |
| 162V Clamp 93A Ipp Tvs Diode Surface Mount PLAD | |
| 165V Clamp 3.6A Ipp Tvs Diode Through Hole T-18 | |
| 177V Clamp 102A Ipp Tvs Diode Surface Mount PLAD | |
| 177V Clamp 84A Ipp Tvs Diode Surface Mount PLAD | |
| 179V Clamp 3.3A Ipp Tvs Diode Through Hole T-18 | |
| 17V Clamp 1059A (1.059kA) Ipp Tvs Diode Surface Mount PLAD | |
| 17V Clamp 882A Ipp Tvs Diode Surface Mount PLAD | |
| 18.2V Clamp 33A Ipp Tvs Diode Through Hole T-18 | |
| 18.2V Clamp 822A Ipp Tvs Diode Surface Mount PLAD | |
| 18.2V Clamp 989A Ipp Tvs Diode Surface Mount PLAD | |
| 19.9V Clamp 753A Ipp Tvs Diode Surface Mount PLAD | |
| 19.9V Clamp 905A Ipp Tvs Diode Surface Mount PLAD | |
| 193V Clamp 78A Ipp Tvs Diode Surface Mount PLAD | |
| 193V Clamp 94A Ipp Tvs Diode Surface Mount PLAD | |
| 207V Clamp 2.9A Ipp Tvs Diode Through Hole T-18 | |
| 209V Clamp 71A Ipp Tvs Diode Surface Mount PLAD | |
| 209V Clamp 87A Ipp Tvs Diode Surface Mount PLAD | |
| 21.2V Clamp 28A Ipp Tvs Diode Through Hole T-18 | |
| 21.5V Clamp 696A Ipp Tvs Diode Surface Mount PLAD | |
| 21.5V Clamp 838A Ipp Tvs Diode Surface Mount PLAD | |
| 219V Clamp 2.7A Ipp Tvs Diode Through Hole T-18 | |
| 22.5V Clamp 27A Ipp Tvs Diode Through Hole T-18 | |
| 23.2V Clamp 645A Ipp Tvs Diode Surface Mount PLAD | |
| 23.2V Clamp 776A Ipp Tvs Diode Surface Mount PLAD | |
| 234V Clamp 2.6A Ipp Tvs Diode Through Hole T-18 | |
| 24.4V Clamp 618A Ipp Tvs Diode Surface Mount PLAD | |
| 24.4V Clamp 738A Ipp Tvs Diode Surface Mount PLAD | |
| 243V Clamp 62A Ipp Tvs Diode Surface Mount PLAD | |
| 243V Clamp 75A Ipp Tvs Diode Surface Mount PLAD | |
| 246V Clamp 2.4A Ipp Tvs Diode Through Hole T-18 | |
| 25.2V Clamp 16A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 25.2V Clamp 24A Ipp Tvs Diode Through Hole T-18 | |
| 259V Clamp 58A Ipp Tvs Diode Surface Mount PLAD | |
| 259V Clamp 70A Ipp Tvs Diode Surface Mount PLAD | |
| 26V Clamp 576A Ipp Tvs Diode Surface Mount PLAD | |
| 26V Clamp 693A Ipp Tvs Diode Surface Mount PLAD | |
| 27.6V Clamp 543A Ipp Tvs Diode Surface Mount PLAD | |
| 27.6V Clamp 653A Ipp Tvs Diode Surface Mount PLAD | |
| 27.7V Clamp 22A Ipp Tvs Diode Through Hole T-18 | |
| 274V Clamp 1.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 274V Clamp 2.2A Ipp Tvs Diode Through Hole T-18 | |
| 275V Clamp 55A Ipp Tvs Diode Surface Mount PLAD | |
| 275V Clamp 66A Ipp Tvs Diode Surface Mount PLAD | |
| 29.2V Clamp 516A Ipp Tvs Diode Surface Mount PLAD | |
| 29.2V Clamp 617A Ipp Tvs Diode Surface Mount PLAD | |
| 291V Clamp 52A Ipp Tvs Diode Surface Mount PLAD | |
| 291V Clamp 62A Ipp Tvs Diode Surface Mount PLAD | |
| 30.6V Clamp 20A Ipp Tvs Diode Through Hole T-18 | |
| 32.4V Clamp 462A Ipp Tvs Diode Surface Mount PLAD | |
| 32.4V Clamp 556A Ipp Tvs Diode Surface Mount PLAD | |
| 322V Clamp 47A Ipp Tvs Diode Surface Mount PLAD | |
| 322V Clamp 56A Ipp Tvs Diode Surface Mount PLAD | |
| 33.2V Clamp 18A Ipp Tvs Diode Through Hole T-18 | |
| 344V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 35.5V Clamp 423A Ipp Tvs Diode Surface Mount PLAD | |
| 35.5V Clamp 508A Ipp Tvs Diode Surface Mount PLAD | |
| 37.5V Clamp 16A Ipp Tvs Diode Through Hole T-18 | |
| 38.9V Clamp 384A Ipp Tvs Diode Surface Mount PLAD | |
| 38.9V Clamp 463A Ipp Tvs Diode Surface Mount PLAD | |
| 41.4V Clamp 14.4A Ipp Tvs Diode Through Hole T-18 | |
| 414V Clamp 1A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 42.1V Clamp 357A Ipp Tvs Diode Surface Mount PLAD | |
| 42.1V Clamp 428A Ipp Tvs Diode Surface Mount PLAD | |
| 45.5V Clamp 330A Ipp Tvs Diode Surface Mount PLAD | |
| 45.5V Clamp 396A Ipp Tvs Diode Surface Mount PLAD | |
| 45.7V Clamp 13.2A Ipp Tvs Diode Through Hole T-18 | |
| 45.7V Clamp 9A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 48.4V Clamp 309A Ipp Tvs Diode Surface Mount PLAD | |
| 48.4V Clamp 372A Ipp Tvs Diode Surface Mount PLAD | |
| 49.9V Clamp 12A Ipp Tvs Diode Through Hole T-18 | |
| 49.9V Clamp 8A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 53.3V Clamp 282A Ipp Tvs Diode Surface Mount PLAD | |
| 53.3V Clamp 338A Ipp Tvs Diode Surface Mount PLAD | |
| 53.9V Clamp 11.2A Ipp Tvs Diode Through Hole T-18 | |
| 53.9V Clamp 7.5A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 58.1V Clamp 258A Ipp Tvs Diode Surface Mount PLAD | |
| 58.1V Clamp 310A Ipp Tvs Diode Surface Mount PLAD | |
| 59.3V Clamp 10.1A Ipp Tvs Diode Through Hole T-18 | |
| 59.3V Clamp 7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 64.5V Clamp 234A Ipp Tvs Diode Surface Mount PLAD | |
| 64.5V Clamp 280A Ipp Tvs Diode Surface Mount PLAD | |
| 64.8V Clamp 6.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 64.8V Clamp 9.3A Ipp Tvs Diode Through Hole T-18 | |
| 69.4V Clamp 216A Ipp Tvs Diode Surface Mount PLAD | |
| 69.4V Clamp 260A Ipp Tvs Diode Surface Mount PLAD | |
| 70.1V Clamp 8.6A Ipp Tvs Diode Through Hole T-18 | |
| 72.7V Clamp 207A Ipp Tvs Diode Surface Mount PLAD | |
| 72.7V Clamp 248A Ipp Tvs Diode Surface Mount PLAD | |
| 77.4V Clamp 195A Ipp Tvs Diode Surface Mount PLAD | |
| 77.4V Clamp 233A Ipp Tvs Diode Surface Mount PLAD | |
| 77V Clamp 5.2A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 77V Clamp 7.8A Ipp Tvs Diode Through Hole T-18 | |
| 82.4V Clamp 183A Ipp Tvs Diode Surface Mount PLAD | |
| 82.4V Clamp 219A Ipp Tvs Diode Surface Mount PLAD | |
| 85V Clamp 4.7A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 85V Clamp 7.1A Ipp Tvs Diode Through Hole T-18 | |
| 87.1V Clamp 171A Ipp Tvs Diode Surface Mount PLAD | |
| 87.1V Clamp 207A Ipp Tvs Diode Surface Mount PLAD | |
| 92V Clamp 4.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41) | |
| 92V Clamp 6.5A Ipp Tvs Diode Through Hole T-18 | |
| 93.6V Clamp 159A Ipp Tvs Diode Surface Mount PLAD | |
| 93.6V Clamp 193A Ipp Tvs Diode Surface Mount PLAD | |
| 96.8V Clamp 156A Ipp Tvs Diode Surface Mount PLAD | |
| 96.8V Clamp 186A Ipp Tvs Diode Surface Mount PLAD | |
| TVS DIODE 33VWM 53.3VC PLAD | |
| TVS DIODE 36VWM 58.1VC PLAD | |
| TVS DIODE 48VWM 77.4VC PLAD | |
| TVS DIODE 51VWM 82.4VC PLAD | |
| TVS DIODE 60VWM 96.8VC PLAD |
| << Prev | Next >> |