DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 140 150 160 170 180 190 200 201 202 203 204 205 206 207 208 209 210 211 212 220 230 240 250 260 270 300 350 400 417
Product Name Notes
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
10.3V Clamp 58.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
101V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
103V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
106V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
10V Clamp 44A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
11.2V Clamp 41A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
11.2V Clamp 53.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
113V Clamp 5.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
114V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
118V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
12.6V Clamp 38A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
12.9V Clamp 46.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
121V Clamp 4.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
126V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
12V Clamp 50A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
12V Clamp 50A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
13.6V Clamp 44.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
138V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
146V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
146V Clamp 4.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
147V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
153V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
162V Clamp 3.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
166V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
177V Clamp 3.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
178V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
17V Clamp 35.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
18.2V Clamp 33A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
193V Clamp 3.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
19V Clamp 25A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
209V Clamp 2.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
21.5V Clamp 27.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
23.2V Clamp 25.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
23.6V Clamp 20A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
24.4V Clamp 24A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
243V Clamp 2.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
259V Clamp 2.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
26V Clamp 23.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
27.6V Clamp 21.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
28.8V Clamp 15A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
29.2V Clamp 20.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
35.4V Clamp 14A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
35.5V Clamp 16.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
354V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
38.9V Clamp 15.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
392V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
42.1V Clamp 14.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
42.3V Clamp 11.1A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
434V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
45.4V Clamp 13.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
493V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
512V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
552V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
58.1V Clamp 10.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
590V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
6.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
60V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
69.4V Clamp 8.6A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
690V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
7.6V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
72.7V Clamp 8.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
77V Clamp 6.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
78.6V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
787V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
82.4V Clamp 7.3A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
84.5V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
87.1V Clamp 6.9A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
88.5V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
88V Clamp 5.8A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
9.2V Clamp 65.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
93.6V Clamp 6.4A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
94.3V Clamp Ipp Tvs Diode Through Hole Case 5A (DO-204AR)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBG (DO-215AA)
96.8V Clamp 6.2A Ipp Tvs Diode Surface Mount SMBJ (DO-214AA)
Diode Array 1 Pair Common Cathode Schottky 30V 30mA (DC) Surface Mount SOT-723
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SOT-723
DIODE ZENER 27V 5W DO214AA
TVS DIODE 200VWM 392VC DO204AR
TVS DIODE 48VWM 94.3VC DO204AR
TVS DIODE 54VWM 106VC DO204AR
TVS DIODE 6VWM 11.2VC DO214AA
TVS DIODE 85VWM 166VC DO204AR

<< Prev Next >>