Vishay Intertechnology, Inc. 75V 0.3A Diode and Rectifier LS4151-GS18

Description
Diode Small Signal Switching 75V 0.3A 2-Pin Quadro MELF SOD-80 T/R Product overview: LS4151-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4151-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Small Signal Switching 75V 0.3A 2-Pin Quadro MELF SOD-80 T/R Product overview: LS4151-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4151-GS18 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
75V 0.3A Diode and Rectifier - 280-LS4151-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75V 0.3A Diode and Rectifier
280-LS4151-GS18
75V 0.3A Diode and Rectifier 280-LS4151-GS18
Diode Small Signal Switching 75V 0.3A 2-Pin Quadro MELF SOD-80 T/R Product overview: LS4151-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4151-GS18 can be used for catalog matching and distributor lookup.

Diode Small Signal Switching 75V 0.3A 2-Pin Quadro MELF SOD-80 T/R Product overview: LS4151-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 0.3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 75V, 0.3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4151-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - LS4151-GS18 - 1057528-LS4151-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LS4151-GS18
1057528-LS4151-GS18
Diodes, Rectifiers - Single - LS4151-GS18 1057528-LS4151-GS18
Manufacturer: Vishay Win Source Part Number: 1057528-LS4151-GS18 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 300mA Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 50nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: 175°C (Max) Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-80 QuadroMELF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1057528-LS4151-GS18
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 50mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 50nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 QuadroMELF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - LS4151-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LS4151-GS18-ND
Single Diodes LS4151-GS18-ND
Diode Standard 50V 300mA Surface Mount SOD-80 QuadroMELF

Diode Standard 50V 300mA Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LS4151-GS18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
LS4151-GS18
Discrete Semiconductor Products - Diodes - Rectifiers LS4151-GS18
DIODE GP 50V 300MA SOD80

DIODE GP 50V 300MA SOD80

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-LS4151-GS18 1057528-LS4151-GS18 LS4151-GS18-ND LS4151-GS18
Product Name 75V 0.3A Diode and Rectifier Diodes, Rectifiers - Single - LS4151-GS18 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel QuadroMELF; MELF; SOD-80
RoHS Compliant RoHS
IO 0.3000 amps
Tj -65 C (-85 F) 175 C (347 F) 175 C (347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Barrier diode - 1N5822US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 3000 mA
Tj 125 C (257 F)
View Details
B48-2 and B48-2T Series B485B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
General-purpose Schottky diode - 1PS76SB40-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
4 suppliers
150V 200MA Diode and Rectifier - 284-BAR67-02V E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers