DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 100 140 150 160 170 180 190 196 197 198 199 200 201 202 203 204 205 206 207 208 210 220 230 240 250 260 300 350 400 417
Product Name Notes
10.5V Clamp 143A Ipp Tvs Diode Through Hole DO-204AR
103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-204AR
104V Clamp 144A Ipp Tvs Diode Through Hole DO-204AR
11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-204AR
113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-204AR
114V Clamp 132A Ipp Tvs Diode Through Hole DO-204AR
12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-204AR
122V Clamp 123A Ipp Tvs Diode Through Hole DO-204AR
125V Clamp 12A Ipp Tvs Diode Through Hole DO-204AR
126V Clamp 119A Ipp Tvs Diode Through Hole DO-204AR
13.4V Clamp 112A Ipp Tvs Diode Through Hole DO-204AR
137V Clamp 109A Ipp Tvs Diode Through Hole DO-204AR
146V Clamp 103A Ipp Tvs Diode Through Hole DO-204AR
162V Clamp 93A Ipp Tvs Diode Through Hole DO-204AR
178V Clamp 84A Ipp Tvs Diode Through Hole DO-204AR
18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-204AR
193V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR
207V Clamp 7.2A Ipp Tvs Diode Through Hole DO-204AR
209V Clamp 72A Ipp Tvs Diode Through Hole DO-204AR
21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-204AR
219V Clamp 6.8A Ipp Tvs Diode Through Hole DO-204AR
22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-204AR
234V Clamp 6.4A Ipp Tvs Diode Through Hole DO-204AR
243V Clamp 62A Ipp Tvs Diode Through Hole DO-204AR
246V Clamp 6.1A Ipp Tvs Diode Through Hole DO-204AR
25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-204AR
259V Clamp 58A Ipp Tvs Diode Through Hole DO-204AR
27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-204AR
274V Clamp 5.5A Ipp Tvs Diode Through Hole DO-204AR
275V Clamp 55A Ipp Tvs Diode Through Hole DO-204AR
291V Clamp 52A Ipp Tvs Diode Through Hole DO-204AR
30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-204AR
322V Clamp 47A Ipp Tvs Diode Through Hole DO-204AR
328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-204AR
33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-204AR
344V Clamp 5A Ipp Tvs Diode Through Hole DO-204AR
356V Clamp 42A Ipp Tvs Diode Through Hole DO-204AR
37.1V Clamp 404A Ipp Tvs Diode Through Hole DO-204AR
37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-204AR
388V Clamp 39A Ipp Tvs Diode Through Hole DO-204AR
40.7V Clamp 369A Ipp Tvs Diode Through Hole DO-204AR
41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-204AR
414V Clamp 5A Ipp Tvs Diode Through Hole DO-204AR
419V Clamp 36A Ipp Tvs Diode Through Hole DO-204AR
44V Clamp 341A Ipp Tvs Diode Through Hole DO-204AR
45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-204AR
452V Clamp 33A Ipp Tvs Diode Through Hole DO-204AR
47.5V Clamp 316A Ipp Tvs Diode Through Hole DO-204AR
482V Clamp 4A Ipp Tvs Diode Through Hole DO-204AR
49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-204AR
50.7V Clamp 296A Ipp Tvs Diode Through Hole DO-204AR
53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-204AR
54.8V Clamp 274A Ipp Tvs Diode Through Hole DO-204AR
548V Clamp 4A Ipp Tvs Diode Through Hole DO-204AR
59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-204AR
59.7V Clamp 251A Ipp Tvs Diode Through Hole DO-204AR
64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-204AR
65.8V Clamp 228A Ipp Tvs Diode Through Hole DO-204AR
69.7V Clamp 215A Ipp Tvs Diode Through Hole DO-204AR
70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-204AR
73V Clamp 205A Ipp Tvs Diode Through Hole DO-204AR
77.7V Clamp 193A Ipp Tvs Diode Through Hole DO-204AR
77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-204AR
82.8V Clamp 181A Ipp Tvs Diode Through Hole DO-204AR
85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-204AR
87.5V Clamp 171A Ipp Tvs Diode Through Hole DO-204AR
92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-204AR
94V Clamp 160A Ipp Tvs Diode Through Hole DO-204AR
97.3V Clamp 154A Ipp Tvs Diode Through Hole DO-204AR
Clamp Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
Diode Array 1 Pair Common Anode Schottky 30V 30mA (DC) Surface Mount SC-89, SOT-490
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-85
Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-89, SOT-490
Diode Array 1 Pair Common Cathode Schottky 30V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 30V 30mA (DC) Surface Mount SC-85
Diode Array 1 Pair Common Cathode Schottky 30V 30mA (DC) Surface Mount SC-89, SOT-490
Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 40V 5A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 45V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 45V 20A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 45V 5A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Schottky 90V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack
Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TOP-3F
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-85
Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Schottky 30V 30mA (DC) Surface Mount SC-85
Diode Array 1 Pair Series Connection Schottky 30V 30mA (DC) Surface Mount SC-89, SOT-490
Diode Array 1 Pair Series Connection Standard 40V 100mA (DC) Surface Mount SC-85
Diode Array 1 Pair Series Connection Standard 80V 100mA (DC) Surface Mount SC-85
Diode Array 1 Pair Series Connection Standard 80V 100mA (DC) Surface Mount SC-89, SOT-490
Diode Schottky 100V 300mA Surface Mount Mini2-F1
Diode Schottky 15V 1A Surface Mount Mini2-F1
Diode Schottky 15V 200mA Surface Mount SSMini2-F1
Diode Schottky 15V 200mA Surface Mount SSMini2-F4
Diode Schottky 15V 30mA (DC) Through Hole DO34-A1
Diode Schottky 20V 100mA Surface Mount SMini2-F1
Diode Schottky 20V 100mA Surface Mount SMini2-F3
Diode Schottky 20V 100mA Surface Mount SSSMini2-F2
Diode Schottky 20V 100mA Surface Mount SSSMini2-F3
Diode Schottky 20V 1A Surface Mount Mini2-F1
Diode Schottky 20V 200mA Surface Mount SMini2-F1
Diode Schottky 20V 200mA Surface Mount SSMini2-F1
Diode Schottky 20V 200mA Surface Mount SSMini2-F4
Diode Schottky 20V 300mA Surface Mount SMini2-F1
Diode Schottky 20V 300mA Surface Mount SMini2-F3
Diode Schottky 20V 35mA (DC) Surface Mount SSMini2-F1
Diode Schottky 20V 35mA (DC) Surface Mount SSSMini2-F2
Diode Schottky 20V 500mA Surface Mount SMini2-F1
Diode Schottky 20V 500mA Surface Mount SMini2-F3
Diode Schottky 20V 500mA Surface Mount SMini3-F1
Diode Schottky 25V 1A Surface Mount Mini2-F1
Diode Schottky 30V 1.5A Surface Mount Mini2-F1
Diode Schottky 30V 1.5A Surface Mount NMiniP2-J1
Diode Schottky 30V 100mA Surface Mount SMini2-F1
Diode Schottky 30V 100mA Surface Mount SSMini2-F1
Diode Schottky 30V 100mA Surface Mount SSMini2-F4
Diode Schottky 30V 100mA Surface Mount SSSMini2-F2
Diode Schottky 30V 100mA Surface Mount SSSMini2-F3
Diode Schottky 30V 1A Surface Mount NMiniP2-J1
Diode Schottky 30V 1A Surface Mount SMini2-F2
Diode Schottky 30V 200mA Surface Mount SMini2-F1
Diode Schottky 30V 200mA Surface Mount SMini2-F3
Diode Schottky 30V 200mA Surface Mount SMini3-F1
Diode Schottky 30V 200mA Surface Mount SMini3-F2
Diode Schottky 30V 200mA Surface Mount SSMini2-F1
Diode Schottky 30V 200mA Surface Mount SSMini2-F4
Diode Schottky 30V 30mA (DC) Surface Mount SMini2-F1
Diode Schottky 30V 30mA (DC) Surface Mount SMini2-F3
Diode Schottky 30V 30mA (DC) Surface Mount SMini3-F1
Diode Schottky 30V 30mA (DC) Surface Mount SMini3-F2
Diode Schottky 30V 30mA (DC) Surface Mount SSMini2-F1
Diode Schottky 30V 30mA (DC) Surface Mount SSMini2-F4
Diode Schottky 30V 30mA (DC) Surface Mount SSMini3-F2
Diode Schottky 30V 30mA (DC) Surface Mount SSMini3-F3
Diode Schottky 30V 30mA (DC) Surface Mount SSSMini2-F2
Diode Schottky 30V 30mA (DC) Through Hole DO34-A1
Diode Schottky 30V 500mA Surface Mount Mini2-F1
Diode Schottky 40V 1.57A Surface Mount Mini2-F1
Diode Schottky 40V 1.5A Surface Mount NMiniP2-J1
Diode Schottky 40V 1A Surface Mount NMiniP2-J1
Diode Schottky 40V 500mA Surface Mount SMini2-F1
Diode Schottky 40V 500mA Surface Mount SMini2-F3
Diode Schottky 40V 500mA Surface Mount SMini3-F1
Diode Schottky 50V 100mA Surface Mount SMini2-F1
Diode Schottky 50V 100mA Surface Mount SMini2-F3
Diode Schottky 50V 200mA Surface Mount SMini2-F1
Diode Schottky 50V 200mA Surface Mount SMini2-F3
Diode Schottky 60V 800mA Surface Mount Mini2-F1
Diode Schottky 90V 700mA Surface Mount NMiniP2-J1
Diode Standard 150V 200mA Surface Mount SMini2-F1
Diode Standard 150V 200mA Surface Mount SMini2-F3
Diode Standard 200V 100mA Surface Mount SMini2-F1
Diode Standard 200V 200mA Surface Mount SMini2-F1
Diode Standard 200V 200mA Through Hole DO34-A1
Diode Standard 250V 100mA (DC) Surface Mount SSMini2-F1
Diode Standard 35V 100mA (DC) Surface Mount SSMini2-F4
Diode Standard 35V 100mA (DC) Surface Mount SSSMini2-F3
Diode Standard 35V 100mA (DC) Through Hole DO34-A1
Diode Standard 35V 100mA Through Hole DO34-A1
Diode Standard 40V 100mA Surface Mount SMini2-F1
Diode Standard 40V 100mA Surface Mount SMini2-F3
Diode Standard 40V 200mA Surface Mount SMini2-F1
Diode Standard 40V 200mA Surface Mount SMini2-F3
Diode Standard 40V 200mA Through Hole DO34-A1
Diode Standard 50V 100mA Through Hole DO34-A1
Diode Standard 6V 100mA (DC) Through Hole DO34-A1
Diode Standard 6V 150mA (DC) Surface Mount SMini2-F1
Diode Standard 6V 50mA (DC) Through Hole DO34-A1
Diode Standard 6V 50mA Through Hole DO34-A1
Diode Standard 6V 70mA (DC) Through Hole DO34-A1
Diode Standard 75V 100mA Through Hole DO34-A1
Diode Standard 80V 100mA (DC) Surface Mount SMini2-F1
Diode Standard 80V 100mA (DC) Surface Mount SMini2-F3
Diode Standard 80V 100mA (DC) Surface Mount SMini3-F1
Diode Standard 80V 100mA (DC) Surface Mount SMini3-F2
Diode Standard 80V 100mA (DC) Surface Mount SSMini2-F1
Diode Standard 80V 100mA (DC) Surface Mount SSMini2-F4
Diode Standard 80V 100mA (DC) Surface Mount SSMini3-F2
Diode Standard 80V 100mA (DC) Surface Mount SSSMini2-F2
Diode Standard 80V 100mA (DC) Surface Mount SSSMini2-F3
Diode Standard 80V 200mA Surface Mount SMini2-F1
Diode Standard 80V 200mA Surface Mount SMini2-F3
RF Diode PIN - Single 60V 100mA 150mW SMini2-F1
RF Diode PIN - Single 60V 100mA 150mW SSMini2-F1
RF Diode PIN - Single 60V 100mA 150mW SSMini2-F4
RF Diode PIN - Single 60V 100mA 150mW SSSMini2-F3
RF Diode PIN - Single 60V 100mA SSMini2-F1
RF Diode PIN - Single 60V 100mA SSMini2-F4
RF Diode PIN - Single 60V 50mA SSMini2-F1
RF Diode PIN - Single 60V 50mA SSMini2-F4
RF Diode Standard - Single 35V 100mA DO34-A1
RF Diode Standard - Single 35V 100mA SSMini2-F2
RF Diode Standard - Single 35V 100mA SSSMini2-F1
TVS DIODE 130VWM 209VC DO204AR
TVS DIODE 180VWM 291VC DO204AR
TVS DIODE 22VWM 37.1VC DO204AR
TVS DIODE 26VWM 44VC DO204AR
TVS DIODE 28VWM 47.5VC DO204AR
TVS DIODE 36VWM 59.7VC DO204AR
TVS DIODE 48VWM 77.7VC DO204AR
TVS DIODE 54VWM 87.5VC DO204AR
TVS DIODE 60VWM 97.3VC DO204AR
TVS DIODE 70VWM 114VC DO204AR
TVS DIODE 75VWM 122VC DO204AR
TVS DIODE 85VWM 137VC DO204AR
Varactors Single 10V Surface Mount ML3-N2
Varactors Single 10V Surface Mount SSSMini2-F1
Varactors Single 12V Surface Mount SSMini2-F2
Varactors Single 12V Surface Mount SSSMini2-F1
Varactors Single 30V Surface Mount SSMini2-F2
Varactors Single 32V Surface Mount SSMini2-F2
Varactors Single 34V Surface Mount SSMini2-F2
Varactors Single 6V Surface Mount ML3-N2
Varactors Single 6V Surface Mount SSMini2-F2
Varactors Single 6V Surface Mount SSSMini2-F1
Varactors Single 8V Surface Mount ML3-N2
Varactors Single 8V Surface Mount SSSMini2-F1

<< Prev Next >>