59.7V Clamp 251A Ipp Tvs Diode Through Hole DO-204AR
TVS DIODE 36VWM 59.7VC DO204AR
TVS 36V 5% 15000W BI 5A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3346-ND | M15KP36CAE3 | 32AJ8103 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 36V 5% 15000W Bi 5A Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 59.7 volts | 59.7 volts |