Diode Silicon Carbide Schottky 650V 18.5A (DC) Surface Mount TO-252, (D-Pak)
Schottky Diodes & Rectifiers 650V 6A TO-252-2L SiC Schottky Diode
DIODE SIL CARB 650V 18.5A TO252
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | F11900TR-ND | LSIC2SD065C06A | LSIC2SD065C06A |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |