DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
140
150
160
170
180
190
195
196
197
198
199
200
201
202
203
204
205
206
207
210
220
230
240
250
260
300
350
400
417
| Product Name | Notes |
|---|---|
| 10.3V Clamp 485A Ipp Tvs Diode Through Hole DO-204AR | |
| 103V Clamp 49A Ipp Tvs Diode Through Hole DO-204AR | |
| 11.2V Clamp 447A Ipp Tvs Diode Through Hole DO-204AR | |
| 113V Clamp 44A Ipp Tvs Diode Through Hole DO-204AR | |
| 12.9V Clamp 388A Ipp Tvs Diode Through Hole DO-204AR | |
| 121V Clamp 41A Ipp Tvs Diode Through Hole DO-204AR | |
| 122V Clamp 123A Ipp Tvs Diode Through Hole DO-204AR | |
| 126V Clamp 119A Ipp Tvs Diode Through Hole DO-204AR | |
| 126V Clamp 40A Ipp Tvs Diode Through Hole DO-204AR | |
| 12V Clamp 417A Ipp Tvs Diode Through Hole DO-204AR | |
| 13.6V Clamp 367A Ipp Tvs Diode Through Hole DO-204AR | |
| 137V Clamp 109A Ipp Tvs Diode Through Hole DO-204AR | |
| 137V Clamp 11A Ipp Tvs Diode Through Hole DO-204AR | |
| 137V Clamp 36A Ipp Tvs Diode Through Hole DO-204AR | |
| 14.4V Clamp 347A Ipp Tvs Diode Through Hole DO-204AR | |
| 14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-204AR | |
| 146V Clamp 103A Ipp Tvs Diode Through Hole DO-204AR | |
| 146V Clamp 34A Ipp Tvs Diode Through Hole DO-204AR | |
| 15.4V Clamp 325A Ipp Tvs Diode Through Hole DO-204AR | |
| 15.6V Clamp 96A Ipp Tvs Diode Through Hole DO-204AR | |
| 152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-204AR | |
| 16.7V Clamp 90A Ipp Tvs Diode Through Hole DO-204AR | |
| 162V Clamp 31A Ipp Tvs Diode Through Hole DO-204AR | |
| 165V Clamp 9.1A Ipp Tvs Diode Through Hole DO-204AR | |
| 177V Clamp 28A Ipp Tvs Diode Through Hole DO-204AR | |
| 179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-204AR | |
| 17V Clamp 294A Ipp Tvs Diode Through Hole DO-204AR | |
| 18.2V Clamp 274A Ipp Tvs Diode Through Hole DO-204AR | |
| 18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-204AR | |
| 19.9V Clamp 251A Ipp Tvs Diode Through Hole DO-204AR | |
| 1A 1KV 1.1V@1A SMA | |
| 1A 400V 1.1V@1A SMA(DO-214AC) | |
| 21.5V Clamp 232A Ipp Tvs Diode Through Hole DO-204AR | |
| 23.2V Clamp 215A Ipp Tvs Diode Through Hole DO-204AR | |
| 24.4V Clamp 206A Ipp Tvs Diode Through Hole DO-204AR | |
| 26V Clamp 192A Ipp Tvs Diode Through Hole DO-204AR | |
| 27.6V Clamp 181A Ipp Tvs Diode Through Hole DO-204AR | |
| 29.2V Clamp 172A Ipp Tvs Diode Through Hole DO-204AR | |
| 2KV 1.15V@1.5A 1.5A SMA | |
| 32.4V Clamp 154A Ipp Tvs Diode Through Hole DO-204AR | |
| 35.5V Clamp 141A Ipp Tvs Diode Through Hole DO-204AR | |
| 38.9V Clamp 128A Ipp Tvs Diode Through Hole DO-204AR | |
| 42.1V Clamp 119A Ipp Tvs Diode Through Hole DO-204AR | |
| 45.5V Clamp 110A Ipp Tvs Diode Through Hole DO-204AR | |
| 48.4V Clamp 103A Ipp Tvs Diode Through Hole DO-204AR | |
| 53.3V Clamp 94A Ipp Tvs Diode Through Hole DO-204AR | |
| 58.1V Clamp 86A Ipp Tvs Diode Through Hole DO-204AR | |
| 64.5V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR | |
| 69.4V Clamp 72A Ipp Tvs Diode Through Hole DO-204AR | |
| 72.7V Clamp 69A Ipp Tvs Diode Through Hole DO-204AR | |
| 77.4V Clamp 65A Ipp Tvs Diode Through Hole DO-204AR | |
| 82.4V Clamp 61A Ipp Tvs Diode Through Hole DO-204AR | |
| 87.1V Clamp 57A Ipp Tvs Diode Through Hole DO-204AR | |
| 9.2V Clamp 543A Ipp Tvs Diode Through Hole DO-204AR | |
| 93.6V Clamp 53A Ipp Tvs Diode Through Hole DO-204AR | |
| 96.8V Clamp 52A Ipp Tvs Diode Through Hole DO-204AR | |
| Bridge Rectifier Single Phase Standard 1.2kV Chassis Mount Module | |
| Bridge Rectifier Single Phase Standard 1.6kV Chassis Mount Module | |
| Bridge Rectifier Single Phase Standard 1kV Chassis Mount Module | |
| Bridge Rectifier Single Phase Standard 200V Chassis Mount Module | |
| Bridge Rectifier Single Phase Standard 400V Chassis Mount Module | |
| Bridge Rectifier Single Phase Standard 600V Chassis Mount Module | |
| Bridge Rectifier Single Phase Standard 800V Chassis Mount Module | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount 5-SMD | |
| Bridge Rectifier Three Phase Standard 1.2kV Chassis Mount Module | |
| Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount 5-SMD | |
| Bridge Rectifier Three Phase Standard 1.4kV Chassis Mount Module | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount 5-SMD | |
| Bridge Rectifier Three Phase Standard 1.6kV Chassis Mount Module | |
| Bridge Rectifier Three Phase Standard 1kV Chassis Mount 5-SMD | |
| Bridge Rectifier Three Phase Standard 1kV Chassis Mount Module | |
| Bridge Rectifier Three Phase Standard 400V Chassis Mount Module | |
| Bridge Rectifier Three Phase Standard 600V Chassis Mount Module | |
| Bridge Rectifier Three Phase Standard 800V Chassis Mount Module | |
| DIODE ARR SCHOTT 35V 30A TO247AD | |
| DIODE ARR SCHOTT 45V 30A TO247AD | |
| DIODE ARR SCHOTT 60V 30A TO247AD | |
| Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Anode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Anode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 35V 30A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 45V 30A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 30A Through Hole TO-3P-3, SC-65-3 | |
| Diode Array 1 Pair Common Cathode Standard 1200V 60A (DC) Chassis Mount Module | |
| Diode Array 1 Pair Common Cathode Standard 400V 60A Chassis Mount Module | |
| Diode Array 1 Pair Common Cathode Standard 40V 100mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Cathode Standard 40V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 60A (DC) Chassis Mount Module | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount SC-70, SOT-323 | |
| Diode Array 1 Pair Common Cathode Standard 80V 100mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 600V 100A Chassis Mount Module | |
| Diode Array 3 Common Anode Standard 1200V 60A Chassis Mount Module | |
| Diode Array 3 Common Anode Standard 1600V 100A Chassis Mount Module | |
| Diode Array 3 Common Cathode Standard 1200V 60A Chassis Mount Module | |
| Diode Array 3 Common Cathode Standard 1600V 100A Chassis Mount Module | |
| Diode Array 3 Common Cathode Standard 600V 60A Chassis Mount Module | |
| DIODE ARRAY GP 40V 100MA SC-59 | |
| DIODE ARRAY GP 40V 100MA SC70-3 | |
| DIODE GEN PURP 1000V 1A SMA | |
| DIODE GEN PURP 100V 1A SMA | |
| DIODE GEN PURP 1KV 1A SMAF | |
| DIODE GEN PURP 200V 1A SMA | |
| DIODE GEN PURP 800V 1A SMA | |
| DIODE SCHOTTKY 100V 10A DO221BC | |
| Diode Schottky 35V 20A Through Hole TO-220-3 | |
| Diode Schottky 35V 30A Through Hole TO-220-3 | |
| DIODE SCHOTTKY 45V 10A DO221BC | |
| DIODE SCHOTTKY 45V 10A MA | |
| Diode Schottky 45V 20A Through Hole TO-220-3 | |
| Diode Schottky 45V 30A Through Hole TO-220-3 | |
| DIODE SCHOTTKY 60V 10A DO221BC | |
| DIODE STANDARD 1000V 1A DO214AC | |
| DIODE STANDARD 1000V 1A DO221AC | |
| DIODE STANDARD 1000V 1A SMAF | |
| Diode Standard 1000V 1A Surface Mount DO-214AC, SMA | |
| DIODE STANDARD 100V 1A DO214AC | |
| DIODE STANDARD 100V 1A DO221AC | |
| Diode Standard 100V 1A Surface Mount DO-214AC (SMA) | |
| Diode Standard 100V 200mA (DC) Surface Mount SC-70-3 (SOT323) | |
| DIODE STANDARD 200V 1A DO214AC | |
| DIODE STANDARD 200V 1A DO221AC | |
| DIODE STANDARD 400V 1A DO214AC | |
| DIODE STANDARD 400V 1A DO221AC | |
| Diode Standard 40V 100mA (DC) Surface Mount SC-59 | |
| Diode Standard 40V 100mA (DC) Surface Mount SC-70-3 (SOT323) | |
| DIODE STANDARD 50V 1A DO221AC | |
| DIODE STANDARD 600V 1A DO214AC | |
| DIODE STANDARD 600V 1A DO221AC | |
| Diode Standard 600V 1A Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 800V 1A DO214AC | |
| DIODE STANDARD 800V 1A DO221AC | |
| Diode Standard 80V 100mA (DC) Surface Mount SC-59 | |
| Diode Standard 80V 100mA (DC) Surface Mount SC-70-3 (SOT323) | |
| DIODE SW DUAL CC 40V SC-59 | |
| DIODE SW DUAL SS CA 80V SOT-323 | |
| DIODE SW DUAL SS CC 80V SOT-323 | |
| DIODE SWITCH DUAL CA 80V SC59 | |
| DIODE ZENER 10V 200MW SOD323F | |
| DIODE ZENER 11V 200MW SOD323F | |
| DIODE ZENER 12V 200MW SOD323F | |
| DIODE ZENER 13V 200MW SOD323F | |
| DIODE ZENER 15V 200MW SOD323F | |
| DIODE ZENER 16V 200MW SOD323F | |
| DIODE ZENER 18V 200MW SOD323F | |
| DIODE ZENER 2.2V 200MW SOD323F | |
| DIODE ZENER 2.4V 200MW SOD323F | |
| DIODE ZENER 2.7V 200MW SOD323F | |
| DIODE ZENER 20V 200MW SOD323F | |
| DIODE ZENER 22V 200MW SOD323F | |
| DIODE ZENER 24V 200MW SOD323F | |
| DIODE ZENER 27V 200MW SOD323F | |
| DIODE ZENER 2V 200MW SOD323F | |
| DIODE ZENER 3.3V 200MW SOD323F | |
| DIODE ZENER 3.6V 200MW SOD323F | |
| DIODE ZENER 3.9V 200MW SOD323F | |
| DIODE ZENER 30V 200MW SOD323F | |
| DIODE ZENER 33V 200MW SOD323F | |
| DIODE ZENER 36V 200MW SOD323F | |
| DIODE ZENER 39V 200MW SOD323F | |
| DIODE ZENER 3V 200MW SOD323F | |
| DIODE ZENER 4.3V 200MW SOD323F | |
| DIODE ZENER 4.7V 200MW SOD323F | |
| DIODE ZENER 43V 200MW SOD323F | |
| DIODE ZENER 47V 200MW SOD323F | |
| DIODE ZENER 5.1V 200MW SOD323F | |
| DIODE ZENER 5.6V 200MW SOD323F | |
| DIODE ZENER 51V 200MW SOD323F | |
| DIODE ZENER 56V 200MW SOD323F | |
| DIODE ZENER 6.2V 200MW SOD323F | |
| DIODE ZENER 6.8V 200MW SOD323F | |
| DIODE ZENER 62V 200MW SOD323F | |
| DIODE ZENER 68V 200MW SOD323F | |
| DIODE ZENER 7.5V 200MW SOD323F | |
| DIODE ZENER 75V 200MW SOD323F | |
| DIODE ZENER 8.2V 200MW SOD323F | |
| DIODE ZENER 9.1V 200MW SOD323F | |
| DIODE, SMA, 1000V, 1A, 150C | |
| INDEPENDENT TYPE 1A 1.1V@1A 1KV | |
| RECTIFIER, GENERAL PURPOSE, PLAS | |
| RF Diode Standard - Single 30V 50mA 250mW SOT-23 | |
| SCHOTTKY BARRIER DIODE, 1A, 100V | |
| SCHOTTKY BARRIER DIODE, 1A, 60V, | |
| TVS DIODE 100VWM 162VC P600 | |
| TVS DIODE 10VWM 17VC P600 | |
| TVS DIODE 110VWM 177VC P600 | |
| TVS DIODE 11VWM 18.2VC P600 | |
| TVS DIODE 12VWM 19.9VC P600 | |
| TVS DIODE 13VWM 21.5VC P600 | |
| TVS DIODE 14VWM 23.2VC P600 | |
| TVS DIODE 15VWM 24.4VC P600 | |
| TVS DIODE 16VWM 26VC P600 | |
| TVS DIODE 17VWM 27.6VC P600 | |
| TVS DIODE 24VWM 38.9VC P600 | |
| TVS DIODE 26VWM 42.1VC P600 | |
| TVS DIODE 28VWM 45.4VC P600 | |
| TVS DIODE 30VWM 48.4VC P600 | |
| TVS DIODE 33VWM 53.3VC P600 | |
| TVS DIODE 36VWM 58.1VC P600 | |
| TVS DIODE 40VWM 64.5VC P600 | |
| TVS DIODE 43VWM 69.4VC P600 | |
| TVS DIODE 45VWM 72.7VC P600 | |
| TVS DIODE 48VWM 77.4VC P600 | |
| TVS DIODE 51VWM 82.4VC P600 | |
| TVS DIODE 54VWM 87.1VC P600 | |
| TVS DIODE 58VWM 94VC P600 | |
| TVS DIODE 5VWM 9.2VC P600 | |
| TVS DIODE 60VWM 97VC P600 | |
| TVS DIODE 64VWM 103VC P600 | |
| TVS DIODE 6VWM 10.3VC P600 | |
| TVS DIODE 7.5VWM 12.9VC P600 | |
| TVS DIODE 70VWM 113VC P600 | |
| TVS DIODE 75VWM 121VC P600 | |
| TVS DIODE 75VWM 122VC DO204AR | |
| TVS DIODE 78VWM 126VC DO204AR | |
| TVS DIODE 78VWM 126VC P600 | |
| TVS DIODE 8.5VWM 14.4VC P600 | |
| TVS DIODE 85VWM 137VC DO204AR | |
| TVS DIODE 85VWM 137VC P600 | |
| TVS DIODE 90VWM 146VC DO204AR | |
| TVS DIODE 90VWM 146VC P600 |
| << Prev | Next >> |