TVS DIODE 60VWM 97.3VC DO204AR
TVS 60V 5% 15000W UNI
TVS 60V 5% 15000W UNI 5A ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-M15KP60AE3/TR-ND | M15KP60AE3/TR | 61AJ8606 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 60V 5% 15000W Uni 5A Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR | |
| Peak Pulse Power | 15000 watts | 15000 watts | |
| VC | 97.3 volts | 97.3 volts |