The LTKAK10-076C is a bidirectional transient voltage suppression diode in an SMTO-218 surface mount package, designed for high surge protection up to 10 kA (8/20 μs). It has a reverse standoff voltage of 76 V, a breakdown voltage range of 85 to 95 V, and a maximum clamping voltage of 140 V at 10,000 A. The device operates from -55°C to 125°C, has a thermal resistance of 10 °C/W junction to lead, and meets MSL level 1 per J-STD-020. It is RoHS compliant, halogen-free, and approved by UL for V-0 flammability. The package dimensions are 15.78 to 16.63 mm in length, 13.43 to 15.09 mm in width, and 17.82 to 18.72 mm in height. Capacitance is 6.5 nF at 1 V, 1 kHz. Packaging options include tube (100 per tube) or tape and reel (400 per reel).
The LTKAK10 series offer superior clamping characteristics over standard SAD technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create various capability and flexible protection solutions. LTKAK10 in SMTO-218 package provide the enhanced quality, easy manufacturing and compact mechanical design than current AK TVS families. Innovative package (patent pending) design LTKAK6 and LTKAK10 series being design in SMT package is ideal for automatic pick and place assembly and reflow processes Excellent surge protection 6 kA (LTKAK6) and 10 kA (LTKAK10) surge capability (8x20µs waveform) Hi Power TVS design in compact SMT package Low clamping and slope resistance Foldbak™ technology for superior clamping factor Supports very low clamping voltage Sharp breakdown voltage
TVS DIODE 76VWM 140V SMTO218 TAB
TVS DIODE 76VWM 140V SMTO218 TAB
140V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
140V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
140V Clamp 10000A (10kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab
Win Source Part Number: 1352188-LTKAK10-076C
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: LTKAK10
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 400
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 76V
Voltage - Breakdown (Min): 85V
Power Line Protection: No
Capacitance @ Frequency: 6500pF @ 10kHz
Current - Peak Pulse (10/1000µs): 10000A (10kA) (8/20µs)
Mounting Type: Surface Mount
Package / Case: Nonstandard SMD
Supplier Device Package: SMTO-218 Tab
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
California Prop 65: Warning Information
Voltage - Clamping (Max) @ Ipp: 140V
Trans Voltage Suppressor Diode, Product overview: LTKAK10-076C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LTKAK10-076C can be used for catalog matching and distributor lookup.
TVS DIODE, 76V, BIDIR, SMTO-218; Product Range:LTKAK10 Series; TVS Polarity:Bidirection
TVS DIODE 76VWM 140VC SMTO-218
TVS Diodes / ESD Suppressors 76V 10KA
| Littelfuse, Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LTKAK10-076C | 1294-LTKAK10-076CTR-CHP | 1352188-LTKAK10-076C | 144-LTKAK10-076C | 31AC6559 | LTKAK10-076C | LTKAK10-076C |
| Product Name | SMTO-218 - 10KA | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Protection Diode | Tvs Diode, 76V, Bidir, Smto-218; Product Range Littelfuse | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| VR | 76 volts | ||||||
| VBR | 85 to 95 volts | 85 volts | 85 volts | 85 to ? volts | 85 volts | ||
| Configuration | Single | Single | |||||
| Package | Nonstandard SMD | Nonstandard SMD | SMD | SMTO-218 Tab | SMTO-218 | ||
| VC | 140 volts | 140 volts | 140 volts | 140 volts |