Diode Silicon Carbide Schottky 650V 38A (DC) Surface Mount TO-252, (D-Pak)
DIODE SIL CARB 650V 38A TO252
Schottky Diodes & Rectifiers 650V 16A TO-252-2L SiC Schottky Diode
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | F11903TR-ND | LSIC2SD065C16A | LSIC2SD065C16A |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |