Diode Silicon Carbide Schottky 650V 18.5A (DC) Through Hole TO-247AD
Schottky Diodes & Rectifiers GEN2 SiC Schottky Diode 650 V, 2*6 A, TO-247-3L, AEC-Q101
DIODE SIC 650V 18.5A TO247AD
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers |
| Product Number | LSIC2SD065E12CCA-ND | LSIC2SD065E12CCA | LSIC2SD065E12CCA |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) |