Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - LS103A-GS18 LS103A-GS18

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 780087-LS103A-GS18 Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: SOD-80 Variant Mounting: SMD Diode Type: Schottky Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Maximum) Family Name: LS103A Categories: Discrete Semiconductor Products Manufacturer Package: SOD-80 QuadroMELF Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 200mA Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): LL103A; TMMBAT48FILM; LQSD103AT/R13; TMMBAT48; Introduction Date: July 23, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 780087-LS103A-GS18 Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: SOD-80 Variant Mounting: SMD Diode Type: Schottky Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Maximum) Family Name: LS103A Categories: Discrete Semiconductor Products Manufacturer Package: SOD-80 QuadroMELF Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 200mA Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): LL103A; TMMBAT48FILM; LQSD103AT/R13; TMMBAT48; Introduction Date: July 23, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - LS103A-GS18 - 780087-LS103A-GS18 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - LS103A-GS18
780087-LS103A-GS18
Diodes, Rectifiers - Single - LS103A-GS18 780087-LS103A-GS18
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 780087-LS103A-GS18 Series: Automotive, AEC-Q101 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: SOD-80 Variant Mounting: SMD Diode Type: Schottky Reverse Recovery Time (trr): 10ns Current - Reverse Leakage @ Vr: 5μA @ 30V Capacitance @ Vr, F: 50pF @ 0V, 1MHz Operating Temperature - Junction: 125°C (Maximum) Family Name: LS103A Categories: Discrete Semiconductor Products Manufacturer Package: SOD-80 QuadroMELF Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 200mA Voltage - DC Reverse (Vr) (Maximum): 40V Alternative Parts (Cross-Reference): LL103A; TMMBAT48FILM; LQSD103AT/R13; TMMBAT48; Introduction Date: July 23, 2001 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 780087-LS103A-GS18
Series: Automotive, AEC-Q101
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: SOD-80 Variant
Mounting: SMD
Diode Type: Schottky
Reverse Recovery Time (trr): 10ns
Current - Reverse Leakage @ Vr: 5μA @ 30V
Capacitance @ Vr, F: 50pF @ 0V, 1MHz
Operating Temperature - Junction: 125°C (Maximum)
Family Name: LS103A
Categories: Discrete Semiconductor Products
Manufacturer Package: SOD-80 QuadroMELF
Voltage - Forward (Vf) (Maximum) @ If: 600mV @ 200mA
Voltage - DC Reverse (Vr) (Maximum): 40V
Alternative Parts (Cross-Reference): LL103A; TMMBAT48FILM; LQSD103AT/R13; TMMBAT48;
Introduction Date: July 23, 2001
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - LS103A-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LS103A-GS18-ND
Single Diodes LS103A-GS18-ND
Diode Schottky 40V Surface Mount SOD-80 QuadroMELF

Diode Schottky 40V Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Schottky Diode and Rectifier - 280-LS103A-GS18 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky Diode and Rectifier
280-LS103A-GS18
Schottky Diode and Rectifier 280-LS103A-GS18
SCHOTTKY DIODES SOD80 QUADROMELF-E2 - Tape and Reel Product overview: LS103A-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS103A-GS18 can be used for catalog matching and distributor lookup.

SCHOTTKY DIODES SOD80 QUADROMELF-E2 - Tape and Reel Product overview: LS103A-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS103A-GS18 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LS103A-GS18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
LS103A-GS18
Discrete Semiconductor Products - Diodes - Rectifiers LS103A-GS18
DIODE SCHOT 40V SOD80 QUADROMELF

DIODE SCHOT 40V SOD80 QUADROMELF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Diodes Rectifiers Rectifiers
Product Number 780087-LS103A-GS18 LS103A-GS18-ND 280-LS103A-GS18 LS103A-GS18
Product Name Diodes, Rectifiers - Single - LS103A-GS18 Single Diodes Schottky Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
VF 0.6000 volts 0.6000 volts
trr 10 ns
Tj 125 C (257 F) 125 C (257 F) -65 C (-85 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR2T2K - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 2000 mA
trr 2000 ns
View Details
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
B48-2 and B48-2T Series B481F-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details