49.9V Clamp 30A Ipp Tvs Diode Through Hole CASE-1
TVS 36V 5% 1500W UNI CASE 1 ROHS COMPLIANT: YES
TVS DIODE 30.8VWM 49.9VC CASE-1
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3205-ND | 34AJ6163 | M1.5KE36AE3 |
| Product Name | TVS Diodes | Tvs 36V 5% 1500W Uni Case 1 Rohs Compliant Microchip | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | CASE-1 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 49.9 volts | 49.9 volts |