Littelfuse, Inc. SMTO-218 - 6KA LTKAK6-058C

Description
The LTKAK6 series offer superior clamping characteristics over standard SAD technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create various capability and flexible protection solutions. LTKAK6 in SMTO-218 package provide the enhanced quality, easy manufacturing and compact mechanical design than current AK TVS families. Innovative package (patent pending) design LTKAK6 and LTKAK10 series being design in SMT package is ideal for automatic pick and place assembly and reflow processes Excellent surge protection 6 kA (LTKAK6) and 10 kA (LTKAK10) surge capability (8x20µs waveform) Hi Power TVS design in compact SMT package Low clamping and slope resistance Foldbak™ technology for superior clamping factor Supports very low clamping voltage Sharp breakdown voltage Certified, environmentally friendly and suitable for worldwide usageRoHS compliant Halogen free
Request a Quote Datasheet
Description
The LTKAK6 series offer superior clamping characteristics over standard SAD technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create various capability and flexible protection solutions. LTKAK6 in SMTO-218 package provide the enhanced quality, easy manufacturing and compact mechanical design than current AK TVS families. Innovative package (patent pending) design LTKAK6 and LTKAK10 series being design in SMT package is ideal for automatic pick and place assembly and reflow processes Excellent surge protection 6 kA (LTKAK6) and 10 kA (LTKAK10) surge capability (8x20µs waveform) Hi Power TVS design in compact SMT package Low clamping and slope resistance Foldbak™ technology for superior clamping factor Supports very low clamping voltage Sharp breakdown voltage Certified, environmentally friendly and suitable for worldwide usageRoHS compliant Halogen free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMTO-218 - 6KA - LTKAK6-058C - Littelfuse, Inc.
Rosemont, IL, United States
SMTO-218 - 6KA
LTKAK6-058C
SMTO-218 - 6KA LTKAK6-058C
The LTKAK6 series offer superior clamping characteristics over standard SAD technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create various capability and flexible protection solutions. LTKAK6 in SMTO-218 package provide the enhanced quality, easy manufacturing and compact mechanical design than current AK TVS families. Innovative package (patent pending) design LTKAK6 and LTKAK10 series being design in SMT package is ideal for automatic pick and place assembly and reflow processes Excellent surge protection 6 kA (LTKAK6) and 10 kA (LTKAK10) surge capability (8x20µs waveform) Hi Power TVS design in compact SMT package Low clamping and slope resistance Foldbak™ technology for superior clamping factor Supports very low clamping voltage Sharp breakdown voltage Certified, environmentally friendly and suitable for worldwide usageRoHS compliant Halogen free

The LTKAK6 series offer superior clamping characteristics over standard SAD technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. They can also be connected in series and/or parallel to create various capability and flexible protection solutions. LTKAK6 in SMTO-218 package provide the enhanced quality, easy manufacturing and compact mechanical design than current AK TVS families. Innovative package (patent pending) design LTKAK6 and LTKAK10 series being design in SMT package is ideal for automatic pick and place assembly and reflow processes Excellent surge protection 6 kA (LTKAK6) and 10 kA (LTKAK10) surge capability (8x20µs waveform) Hi Power TVS design in compact SMT package Low clamping and slope resistance Foldbak™ technology for superior clamping factor Supports very low clamping voltage Sharp breakdown voltage Certified, environmentally friendly and suitable for worldwide usageRoHS compliant Halogen free

Supplier's Site Datasheet
TVS Protection Diode - 144-LTKAK6-058C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-LTKAK6-058C
TVS Protection Diode 144-LTKAK6-058C
Trans Voltage Suppressor Diode, Product overview: LTKAK6-058C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LTKAK6-058C can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: LTKAK6-058C from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-LTKAK6-058C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - 18-LTKAK6-058CDKR-ND - DigiKey
Thief River Falls, MN, United States
110V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

110V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

Buy Now Datasheet
TVS Diodes - 18-LTKAK6-058CTR-ND - DigiKey
Thief River Falls, MN, United States
110V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

110V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

Buy Now Datasheet
TVS Diodes - 18-LTKAK6-058CCT-ND - DigiKey
Thief River Falls, MN, United States
110V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

110V Clamp 6000A (6kA) (8/20µs) Ipp Tvs Diode Surface Mount SMTO-218 Tab

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - LTKAK6-058C - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
LTKAK6-058C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes LTKAK6-058C
TVS DIODE 58VWM 110VC SMTO-218

TVS DIODE 58VWM 110VC SMTO-218

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
LTKAK6-058C
TVS Diodes / ESD Suppressors LTKAK6-058C
TVS Diodes / ESD Suppressors 58V 6KA

TVS Diodes / ESD Suppressors 58V 6KA

Buy Now Datasheet
Tvs Diode, 58V, Bidir, Smto-218; Product Range Littelfuse - 31AC6560 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 58V, Bidir, Smto-218; Product Range Littelfuse
31AC6560
Tvs Diode, 58V, Bidir, Smto-218; Product Range Littelfuse 31AC6560
TVS DIODE, 58V, BIDIR, SMTO-218; Product Range:LTKAK6 series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:110V; Diode Case Style:SMD; No. of Pins:-; Breakdown Voltage Min:64V; Breakdown RoHS Compliant: Yes

TVS DIODE, 58V, BIDIR, SMTO-218; Product Range:LTKAK6 series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:58V; Clamping Voltage Vc Max:110V; Diode Case Style:SMD; No. of Pins:-; Breakdown Voltage Min:64V; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Avalanche Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number LTKAK6-058C 144-LTKAK6-058C 18-LTKAK6-058CDKR-ND LTKAK6-058C LTKAK6-058C 31AC6560
Product Name SMTO-218 - 6KA TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Tvs Diode, 58V, Bidir, Smto-218; Product Range Littelfuse
RoHS Compliant RoHS RoHS RoHS
VR 58 volts
VBR 64 to 70 volts 64 volts 64 volts 64 to ? volts
Configuration Single Single
Package Nonstandard SMD SMTO-218 Tab SMTO-218 SMD
Unlock Full Specs
to access all available technical data