DIODE SCHOT 40V 30MA SOD80
Diode Schottky 40V 30mA Surface Mount SOD-80 QuadroMELF
DIODE SCHOTTKY 40V 30MA SOD80
SCHOTTKY DIODES SOD80 QUADROMELF-E2 - Tape and Reel Product overview: LS101C-GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS101C-GS18 can be used for catalog matching and distributor lookup.
SCHOTTKY RECTIFIER, 30mA 40V SOD-80; Diode Configuration:Single
Schottky Diodes & Rectifiers 30mA 40 Volt 2.0 Amp IFSM
DIODE SCHOT 40V 30MA SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 112-LS101C-GS18CT-ND | 280-LS101C-GS18 | 33C0831 | LS101C-GS18 | LS101C-GS18 |
| Product Name | Single Diodes | Schottky Diode and Rectifier | Schottky Rectifier, 30Ma 40V Sod-80; Diode Configuration Vishay | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 125 C (257 F) | -65 C (-85 F) | ? to 125 C (? to 257 F) | ||
| Package | Tape and Reel | SOD-80; SOD-80 | |||
| RoHS Compliant | RoHS | ||||
| IO | 0.0300 amps | ||||
| Rectifier Configuration / Technology | Schottky |