Good-Ark Semiconductor Schottky Rectifiers LS36

Description
Rectifier, Schottky, Low Vf, 3A, 60V, eSGB (SMAF)
Request a Quote Datasheet
Description
Rectifier, Schottky, Low Vf, 3A, 60V, eSGB (SMAF)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifiers - 1602-LS36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Schottky Rectifiers
1602-LS36
Schottky Rectifiers 1602-LS36
Rectifier, Schottky, Low Vf, 3A, 60V, eSGB (SMAF)

Rectifier, Schottky, Low Vf, 3A, 60V, eSGB (SMAF)

Supplier's Site Datasheet
Schottky 3A Diode and Rectifier - 280-LS36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 3A Diode and Rectifier
280-LS36
Schottky 3A Diode and Rectifier 280-LS36
RECTIFIER, SCHOTTKY, LOW VF, 3A, Product overview: LS36 from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS36 can be used for catalog matching and distributor lookup.

RECTIFIER, SCHOTTKY, LOW VF, 3A, Product overview: LS36 from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS36 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 4786-LS36TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-LS36TR-ND
Single Diodes 4786-LS36TR-ND
DIODE SCHOTTKY 60V 3A ESGB

DIODE SCHOTTKY 60V 3A ESGB

Buy Now Datasheet
Single Diodes - 4786-LS36DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-LS36DKR-ND
Single Diodes 4786-LS36DKR-ND
DIODE SCHOTTKY 60V 3A ESGB

DIODE SCHOTTKY 60V 3A ESGB

Buy Now Datasheet
Single Diodes - 4786-LS36CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4786-LS36CT-ND
Single Diodes 4786-LS36CT-ND
RECTIFIER, SCHOTTKY, LOW VF, 3A,

RECTIFIER, SCHOTTKY, LOW VF, 3A,

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1378875-LS36 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1378875-LS36
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1378875-LS36
Win Source Part Number: 1378875-LS36 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Good-Ark Semiconductor Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: DO-221AC, SMA Flat Leads Supplier Device Package: SMAF Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 500 nA @ 60 V Capacitance @ Vr, F: 234pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1378875-LS36
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Good-Ark Semiconductor
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: DO-221AC, SMA Flat Leads
Supplier Device Package: SMAF
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 700 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 500 nA @ 60 V
Capacitance @ Vr, F: 234pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LS36 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
LS36
Discrete Semiconductor Products - Diodes - Rectifiers LS36
RECTIFIER, SCHOTTKY, LOW VF, 3A

RECTIFIER, SCHOTTKY, LOW VF, 3A

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 1602-LS36 280-LS36 4786-LS36TR-ND 1378875-LS36 LS36
Product Name Schottky Rectifiers Schottky 3A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package SMA; eSGB (SMAF) Tape & Reel (TR) DO-221AC, SMA Flat Leads SMA
VRRM 60 volts
IF 3000 mA
Unlock Full Specs
to access all available technical data