Vishay Intertechnology, Inc. Single Diodes LS101B-GS18

Description
Diode Schottky 50V 30mA Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet
Description
Diode Schottky 50V 30mA Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - LS101B-GS18-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
LS101B-GS18-ND
Single Diodes LS101B-GS18-ND
Diode Schottky 50V 30mA Surface Mount SOD-80 QuadroMELF

Diode Schottky 50V 30mA Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - LS101B-GS18 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
LS101B-GS18
Discrete Semiconductor Products - Diodes - Rectifiers LS101B-GS18
DIODE SCHOT 50V 30MA SOD80

DIODE SCHOT 50V 30MA SOD80

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
LS101B-GS18
Schottky Diodes & Rectifiers LS101B-GS18
Schottky Diodes & Rectifiers 30mA 50 Volt 2.0 Amp IFSM

Schottky Diodes & Rectifiers 30mA 50 Volt 2.0 Amp IFSM

Buy Now Datasheet
Schottky Rectifier, 30Ma 50V Sod-80; Diode Type Vishay - 33C0829 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 30Ma 50V Sod-80; Diode Type Vishay
33C0829
Schottky Rectifier, 30Ma 50V Sod-80; Diode Type Vishay 33C0829
SCHOTTKY RECTIFIER, 30mA 50V SOD-80; Diode Type:Schottky; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):15mA; Forward Voltage VF Max:950mV; Forward Surge Current Ifsm Max:2A RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 30mA 50V SOD-80; Diode Type:Schottky; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:50V; Forward Current If(AV):15mA; Forward Voltage VF Max:950mV; Forward Surge Current Ifsm Max:2A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number LS101B-GS18-ND LS101B-GS18 LS101B-GS18 33C0829
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Schottky Rectifier, 30Ma 50V Sod-80; Diode Type Vishay
Tj 125 C (257 F)
Life Cycle Stage Active
VF 0.9500 volts 0.9500 volts
Package SOD-80; SOD-80
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1827029P - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SMAF
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRSDH15K - Micross Components, Inc.
Specs
IFSM 40 amps
IF 400 mA
trr 2500 ns
View Details
General-purpose dual Schottky diode - BAS70-04W,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
10 suppliers
B48-2 and B48-2T Series B483C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details