DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
130
140
150
160
170
180
190
191
192
193
194
195
196
197
198
199
200
201
202
210
220
230
240
250
260
300
350
400
417
| Product Name | Notes |
|---|---|
| 1000MW, 5V, PMDE, ZENER DIODE : | |
| 1000MW, 5V, PMDE, ZENER DIODE FO | |
| BRIDGE RECT 1PHASE 100V 10A KBJ | |
| BRIDGE RECT 1PHASE 1KV 10A KBJ | |
| BRIDGE RECT 1PHASE 1KV 4A KBF | |
| BRIDGE RECT 1PHASE 200V 10A KBJ | |
| BRIDGE RECT 1PHASE 400V 10A KBJ | |
| BRIDGE RECT 1PHASE 400V 4A KBF | |
| BRIDGE RECT 1PHASE 50V 10A KBJ | |
| BRIDGE RECT 1PHASE 600V 10A KBJ | |
| BRIDGE RECT 1PHASE 800V 10A KBJ | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole KBJ | |
| Diode Schottky 10V 10mA (DC) Surface Mount SL2 | |
| Diode Standard 35V 10mA Through Hole TO-92 | |
| DIODE STANDARD 75V 200MA DO213AA | |
| Diode Standard 75V 200mA Surface Mount DO-213AA | |
| Diode Standard 75V 200mA Through Hole DO-35 (DO-204AH) | |
| Diode | |
| IC | |
| MEDIUM/HIGH POWER BRIDGE KBJ TUB | |
| RF Diode PIN - Single 30V 50mA CST2 | |
| RF Diode PIN - Single 30V 50mA SC2 | |
| Zener Diode 100V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 100V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 100V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 100V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 100V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 100V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 10V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 10V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 10V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 10V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 110V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 110V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 110V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 110V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 110V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 110V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 11V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 11V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 12V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 12V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 13V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 13V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 13V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 15V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 15V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 15V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 16V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 16V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 16V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 16V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 18V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 18V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 20V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 20V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 22V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 22V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 24V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 24V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 24V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 24V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 27V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 27V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 27V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 27V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 27V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 27V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 3.6V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 3.9V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 3.9V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 3.9V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 30V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 30V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 30V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 30V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 33V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 33V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 36V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 36V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 36V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 36V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 36V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 36V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 39V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 39V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 39V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 39V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 39V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 39V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 4.3V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 4.3V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 4.7V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 4.7V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 4.7V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 43V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 43V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 43V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 43V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 43V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 43V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 47V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 47V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 47V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 47V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 47V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 47V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 5.1V 500mW ±5% Through Hole | |
| Zener Diode 5.6V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 51V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 51V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 51V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 51V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 51V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 51V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 56V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 56V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 56V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 56V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 56V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 56V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 6.8V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 62V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 62V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 62V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 62V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 62V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 62V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 68V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 68V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 68V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 68V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 68V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 68V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 75V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 75V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 75V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 75V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 75V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 75V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 82V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 82V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 82V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 82V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 82V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 82V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 9.1V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 91V 500mW ±1% Surface Mount DO-213AA | |
| Zener Diode 91V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 91V 500mW ±2% Surface Mount DO-213AA | |
| Zener Diode 91V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 91V 500mW ±5% Surface Mount DO-213AA | |
| Zener Diode 91V 500mW ±5% Through Hole DO-35 (DO-204AH) |
| << Prev | Next >> |