DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
140
150
160
170
180
190
193
194
195
196
197
198
199
200
201
202
203
204
205
210
220
230
240
250
260
300
350
400
417
| Product Name | Notes |
|---|---|
| "TVS DO-201 7V 12V 13""" | |
| "TVS DO-201 8V 13.6V 13""" | |
| "TVS DO-201 9V 15.4V 13""" | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-201 | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 107V Clamp 14A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 11.2V Clamp 100A Ipp Tvs Diode Through Hole 1.5KE | |
| 11.2V Clamp 100A Ipp Tvs Diode Through Hole DO-201 | |
| 11.2V Clamp 100A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 11.76V Clamp 100A Ipp Tvs Diode Through Hole DO-201 | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-201 | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 113V Clamp 35A Ipp Tvs Diode Surface Mount D²PAK | |
| 114V Clamp 13.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 11V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 12.3V Clamp 100A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 12.6V Clamp 100A Ipp Tvs Diode Through Hole DO-201 | |
| 12.9V Clamp 100A Ipp Tvs Diode Through Hole 1.5KE | |
| 12.9V Clamp 100A Ipp Tvs Diode Through Hole DO-201 | |
| 12.9V Clamp 100A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 121V Clamp 12.4A Ipp Tvs Diode Through Hole DO-201 | |
| 121V Clamp 12.4A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 125V Clamp 12A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 129V Clamp 11.6A Ipp Tvs Diode Through Hole DO-201 | |
| 129V Clamp 11.6A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 12V Clamp 100A Ipp Tvs Diode Through Hole 1.5KE | |
| 12V Clamp 100A Ipp Tvs Diode Through Hole DO-201 | |
| 12V Clamp 100A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 13.3V Clamp 100A Ipp Tvs Diode Through Hole 1.5KE | |
| 13.3V Clamp 100A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 13.55V Clamp 100A Ipp Tvs Diode Through Hole DO-201 | |
| 13.5V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 13.6V Clamp 100A Ipp Tvs Diode Through Hole 1.5KE | |
| 13.6V Clamp 100A Ipp Tvs Diode Through Hole DO-201 | |
| 13.6V Clamp 100A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 134V Clamp 11.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 14.28V Clamp 100A Ipp Tvs Diode Through Hole DO-201 | |
| 14.3V Clamp 100A Ipp Tvs Diode Through Hole 1.5KE | |
| 14.3V Clamp 100A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 14.4V Clamp 100A Ipp Tvs Diode Through Hole 1.5KE | |
| 14.4V Clamp 100A Ipp Tvs Diode Through Hole DO-201 | |
| 14.4V Clamp 100A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 142V Clamp 10.6A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 146V Clamp 10.3A Ipp Tvs Diode Through Hole DO-201 | |
| 146V Clamp 10.3A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 15.12V Clamp 100A Ipp Tvs Diode Through Hole DO-201 | |
| 15.4V Clamp 97A Ipp Tvs Diode Through Hole 1.5KE | |
| 15.4V Clamp 97A Ipp Tvs Diode Through Hole DO-201 | |
| 15.4V Clamp 97A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 15.9V Clamp 94A Ipp Tvs Diode Through Hole 1.5KE | |
| 15.9V Clamp 94A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 15V Clamp 100A Ipp Tvs Diode Through Hole 1.5KE | |
| 15V Clamp 100A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 16.17V Clamp 97A Ipp Tvs Diode Through Hole DO-201 | |
| 16.9V Clamp 89A Ipp Tvs Diode Through Hole 1.5KE | |
| 16.9V Clamp 89A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 160V Clamp 9.4A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 17.85V Clamp 88A Ipp Tvs Diode Through Hole DO-201 | |
| 17V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 17V Clamp 88A Ipp Tvs Diode Through Hole 1.5KE | |
| 17V Clamp 88A Ipp Tvs Diode Through Hole DO-201 | |
| 18.2V Clamp 82A Ipp Tvs Diode Through Hole 1.5KE | |
| 18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-201 | |
| 18.8V Clamp 80A Ipp Tvs Diode Through Hole 1.5KE | |
| 19.11V Clamp 82A Ipp Tvs Diode Through Hole DO-201 | |
| 19.9V Clamp 75A Ipp Tvs Diode Through Hole 1.5KE | |
| 19.9V Clamp 75A Ipp Tvs Diode Through Hole DO-201 | |
| 19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 4-FlipChip (0.77x0.77) | |
| 19V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 20.9V Clamp 75A Ipp Tvs Diode Through Hole DO-201 | |
| 21.5V Clamp 70A Ipp Tvs Diode Through Hole 1.5KE | |
| 21.5V Clamp 70A Ipp Tvs Diode Through Hole DO-201 | |
| 22.58V Clamp 70A Ipp Tvs Diode Through Hole DO-201 | |
| 23.2V Clamp 65A Ipp Tvs Diode Through Hole DO-201 | |
| 23.5V Clamp Ipp Tvs Diode Through Hole TO-3 | |
| 24.4V Clamp 61A Ipp Tvs Diode Through Hole 1.5KE | |
| 24.4V Clamp 61A Ipp Tvs Diode Through Hole DO-201 | |
| 24V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 24V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 25.62V Clamp 61A Ipp Tvs Diode Through Hole DO-201 | |
| 25V 100MA 600MV@30MA LL-34 | |
| 26.6V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO | |
| 26.6V Clamp 20A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 26.9V Clamp 56A Ipp Tvs Diode Through Hole 1.5KE | |
| 26V Clamp 57A Ipp Tvs Diode Through Hole 1.5KE | |
| 26V Clamp 57A Ipp Tvs Diode Through Hole DO-201 | |
| 26V Clamp Ipp Tvs Diode Through Hole TO-3 | |
| 27.3V Clamp 57A Ipp Tvs Diode Through Hole DO-201 | |
| 27.6V Clamp 54A Ipp Tvs Diode Through Hole DO-201 | |
| 28.8V Clamp 52A Ipp Tvs Diode Through Hole 1.5KE | |
| 28.98V Clamp 54A Ipp Tvs Diode Through Hole DO-201 | |
| 29.2V Clamp 51A Ipp Tvs Diode Through Hole 1.5KE | |
| 29.2V Clamp 51A Ipp Tvs Diode Through Hole DO-201 | |
| 30.66V Clamp 51A Ipp Tvs Diode Through Hole DO-201 | |
| 30V Clamp 334A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 30V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 32.4V Clamp 46A Ipp Tvs Diode Through Hole 1.5KE | |
| 32.4V Clamp 46A Ipp Tvs Diode Through Hole DO-201 | |
| 32V Clamp 331A (8/20µs) Ipp Tvs Diode Through Hole DO-201 | |
| 32V Clamp 334A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 32V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO | |
| 33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 33V Clamp 15A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 34.02V Clamp 46A Ipp Tvs Diode Through Hole DO-201 | |
| 35.5V Clamp 42A Ipp Tvs Diode Through Hole DO-201 | |
| 35.8V Clamp 42A Ipp Tvs Diode Through Hole 1.5KE | |
| 35V Clamp 250A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA) | |
| 35V Clamp 250A (8/20µs) Ipp Tvs Diode Through Hole DO-201 | |
| 35V Clamp 331A (8/20µs) Ipp Tvs Diode Through Hole DO-201 | |
| 35V Clamp 334A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 35V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 36V Clamp 140A Ipp Tvs Diode Surface Mount D²PAK | |
| 37.28V Clamp 42A Ipp Tvs Diode Through Hole DO-201 | |
| 38.9V Clamp 39A Ipp Tvs Diode Through Hole 1.5KE | |
| 38.9V Clamp 39A Ipp Tvs Diode Through Hole DO-201 | |
| 39.4V Clamp 38A Ipp Tvs Diode Through Hole 1.5KE | |
| 40.85V Clamp 39A Ipp Tvs Diode Through Hole DO-201 | |
| 40V Clamp 120A Ipp Tvs Diode Surface Mount D²PAK | |
| 40V Clamp 125A Ipp Tvs Diode Surface Mount D²PAK | |
| 40V Clamp 30A (8/20µs) Ipp Tvs Diode Through Hole R-6 | |
| 42.1V Clamp 36A Ipp Tvs Diode Through Hole 1.5KE | |
| 42.1V Clamp 36A Ipp Tvs Diode Through Hole DO-201 | |
| 43.5V Clamp 110A Ipp Tvs Diode Surface Mount D²PAK | |
| 43V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 43V Clamp Ipp Tvs Diode Through Hole TO-3 | |
| 44.21V Clamp 36A Ipp Tvs Diode Through Hole DO-201 | |
| 45.5V Clamp 33A Ipp Tvs Diode Through Hole 1.5KE | |
| 45.5V Clamp 33A Ipp Tvs Diode Through Hole DO-201 | |
| 45.5V Clamp 95A Ipp Tvs Diode Surface Mount D²PAK | |
| 45V Clamp 334A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 45V Clamp 500A (8/20µs) Ipp Tvs Diode Surface Mount SMC | |
| 47.78V Clamp 33A Ipp Tvs Diode Through Hole DO-201 | |
| 48.4V Clamp 31A Ipp Tvs Diode Through Hole DO-201 | |
| 48.5V Clamp Ipp Tvs Diode Through Hole TO-3 | |
| 50V Clamp 10A (8/20µs) Ipp Tvs Diode Surface Mount SOT-143 | |
| 51.5V Clamp 85A Ipp Tvs Diode Surface Mount D²PAK | |
| 53.3V Clamp 28.1A Ipp Tvs Diode Through Hole DO-201 | |
| 54V Clamp Ipp Tvs Diode TO-3 | |
| 55V Clamp 15A Ipp Tvs Diode Through Hole R-6 | |
| 55V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 57V Clamp 77A Ipp Tvs Diode Surface Mount D²PAK | |
| 58.1V Clamp 25.8A Ipp Tvs Diode Through Hole DO-201 | |
| 60V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 63V Clamp 65A Ipp Tvs Diode Surface Mount D²PAK | |
| 64.5V Clamp 23.3A Ipp Tvs Diode Through Hole DO-201 | |
| 68V Clamp 55A Ipp Tvs Diode Surface Mount D²PAK | |
| 69.4V Clamp 21.6A Ipp Tvs Diode Through Hole DO-201 | |
| 72.7V Clamp 20.6A Ipp Tvs Diode Through Hole DO-201 | |
| 72.7V Clamp 20.6A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 75V 500MW 1V 4NS 150MA | |
| 76.7V Clamp 19.5A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 76V Clamp 48A Ipp Tvs Diode Surface Mount D²PAK | |
| 77.4V Clamp 19.4A Ipp Tvs Diode Through Hole DO-201 | |
| 77.4V Clamp 19.4A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 78V Clamp Ipp Tvs Diode Through Hole TO-3 | |
| 7V Clamp 1A Ipp Tvs Diode Surface Mount 8-SO | |
| 80.3V Clamp 18.7A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 82.4V Clamp 18.2A Ipp Tvs Diode Through Hole DO-201 | |
| 82.4V Clamp 18.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 85.5V Clamp 17.5A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 86V Clamp Ipp Tvs Diode Through Hole TO-3 | |
| 87.1V Clamp 17.2A Ipp Tvs Diode Through Hole DO-201 | |
| 87.1V Clamp 17.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 91.1V Clamp 16.5A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 92V Clamp 42A Ipp Tvs Diode Surface Mount D²PAK | |
| 93.6V Clamp 16A Ipp Tvs Diode Through Hole DO-201 | |
| 93.6V Clamp 16A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 96.3V Clamp 15.6A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 96.8V Clamp 15.5A Ipp Tvs Diode Through Hole DO-201 | |
| 96.8V Clamp 15.5A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| BRIDGE RECT 1P 100V 3A LMBS-1 | |
| BRIDGE RECT 1P 200V 2A LMBS-1 | |
| BRIDGE RECT 1P 400V 2A LMBS-1 | |
| BRIDGE RECT 1P 500V 2A LMBS-1 | |
| BRIDGE RECT 1P 600V 2A LMBS-1 | |
| BRIDGE RECT 1P 800V 2A LMBS-1 | |
| BRIDGE RECT 1PHASE 1KV 2A LMBS-1 | |
| BRIDGE RECT 1PHASE 20V 3A LMBS-1 | |
| BRIDGE RECT 1PHASE 40V 3A LMBS-1 | |
| BRIDGE RECT 1PHASE 60V 3A LMBS-1 | |
| BRIDGE RECT 1PHASE 80V 3A LMBS-1 | |
| Bridge Rectifier Single Phase Schottky 100V Surface Mount LMBS-1 | |
| Bridge Rectifier Single Phase Schottky 20V Surface Mount LMBS-1 | |
| Bridge Rectifier Single Phase Schottky 40V Surface Mount LMBS-1 | |
| Bridge Rectifier Single Phase Schottky 60V Surface Mount LMBS-1 | |
| Bridge Rectifier Single Phase Schottky 80V Surface Mount LMBS-1 | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount LMBS-1 | |
| Bridge Rectifier Single Phase Standard 600V Surface Mount LMBS-1 | |
| Bridge Rectifier Single Phase Standard 800V Surface Mount LMBS-1 | |
| DIODE ARR SCHOTT 300V 6A TO263AB | |
| Diode Array 1 Pair Common Cathode Schottky 300V 6A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| Diode Array 1 Pair Common Cathode Standard 150V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 150V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63 | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 300V 6A Through Hole TO-220-3 | |
| Diode Array 1 Pair Series Connection Standard 1000V 600A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 1200V 600A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 1400V 600A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 1600V 600A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 1800V 600A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 2000V 600A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 2200V 600A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 2400V 600A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 2600V 600A Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 660A (DC) Chassis Mount POW-R-BLOK™ Module | |
| Diode Array 1 Pair Series Connection Standard 800V 600A Chassis Mount POW-R-BLOK™ Module | |
| DIODE ARRAY GP 200V 10A TO252 | |
| DIODE ARRAY GP 200V 5A TO252 | |
| DIODE GEN PURP 35V 300MA SOD80 | |
| DIODE GEN PURP 50V 0.3A SOD80C | |
| DIODE GEN PURP 50V 600MA SOD80 | |
| DIODE GEN PURP 75V 0.15A SOD80C | |
| DIODE GP 75V 150MA MINI MELF | |
| Diode Schottky 100V 100mA Surface Mount SOD-80 MiniMELF | |
| Diode Schottky 100V 150mA Surface Mount SOD-80 MiniMELF | |
| DIODE SCHOTTKY 20V 0.35A SOD80C | |
| Diode Schottky 20V 1A Surface Mount MELF | |
| Diode Schottky 20V 200mA Surface Mount SOD-80 MiniMELF | |
| Diode Schottky 20V 350mA (DC) Surface Mount Mini MELF | |
| DIODE SCHOTTKY 20V 350MA SOD80C | |
| DIODE SCHOTTKY 30V 0.35A SOD80C | |
| Diode Schottky 30V 200mA Surface Mount SOD-80 MiniMELF | |
| Diode Schottky 30V 350mA (DC) Surface Mount Mini MELF | |
| DIODE SCHOTTKY 30V 350MA SOD80C | |
| Diode Schottky 30V 350mA Surface Mount Mini MELF | |
| Diode Schottky 30V 350mA Surface Mount SOD-80C | |
| DIODE SCHOTTKY 40V 0.015A SOD80C | |
| DIODE SCHOTTKY 40V 0.35A SOD80C | |
| Diode Schottky 40V 15mA (DC) Surface Mount Mini MELF | |
| DIODE SCHOTTKY 40V 15MA SOD80C | |
| DIODE SCHOTTKY 40V 1A MELF | |
| Diode Schottky 40V 1A Surface Mount MELF | |
| Diode Schottky 40V 200mA Surface Mount SOD-80 MiniMELF | |
| Diode Schottky 40V 30mA (DC) Surface Mount SOD-80 MiniMELF | |
| Diode Schottky 40V 30mA Surface Mount SOD-80 MiniMELF | |
| Diode Schottky 40V 350mA (DC) Surface Mount Mini MELF | |
| DIODE SCHOTTKY 40V 350MA SOD80C | |
| Diode Schottky 50V 15mA (DC) Surface Mount Mini MELF | |
| DIODE SCHOTTKY 50V 15MA SOD80C | |
| Diode Schottky 50V 30mA Surface Mount SOD-80 MiniMELF | |
| Diode Schottky 60V 15mA (DC) Surface Mount Mini MELF | |
| Diode Schottky 60V 30mA (DC) Surface Mount SOD-80 MiniMELF | |
| Diode Schottky 60V 30mA Surface Mount SOD-80 MiniMELF | |
| Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220AC | |
| Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole TO-220AC | |
| Diode Standard 1000V 1A (DC) Surface Mount MELF | |
| Diode Standard 100V 150mA Surface Mount Mini MELF | |
| Diode Standard 100V 150mA Surface Mount SOD-80 MiniMELF | |
| Diode Standard 100V 1A (DC) Surface Mount MELF | |
| Diode Standard 100V 200mA Surface Mount SOD-80 | |
| Diode Standard 100V 300mA Surface Mount SOD-80 MiniMELF | |
| DIODE STANDARD 150V 6A SOD128 | |
| Diode Standard 200V 1A (DC) Surface Mount MELF | |
| Diode Standard 25V 150mA Surface Mount Mini MELF | |
| Diode Standard 300V 10A Through Hole TO-220AC | |
| Diode Standard 300V 16A Through Hole TO-220AC | |
| Diode Standard 300V 6A Through Hole TO-220AC | |
| DIODE STANDARD 35V 300MA SOD80 | |
| Diode Standard 35V 300mA Surface Mount SOD-80 MiniMELF | |
| Diode Standard 400V 1A Surface Mount MELF | |
| Diode Standard 50V 150mA Surface Mount SOD-80 MiniMELF | |
| Diode Standard 50V 1A (DC) Surface Mount MELF | |
| DIODE STANDARD 50V 200MA SOD80C | |
| DIODE STANDARD 50V 300MA SOD80C | |
| Diode Standard 50V 300mA Surface Mount SOD-80 MiniMELF | |
| Diode Standard 50V 300mA Surface Mount SOD-80C | |
| DIODE STANDARD 50V 600MA SOD80 | |
| Diode Standard 50V 600mA Surface Mount SOD-80 MiniMELF | |
| Diode Standard 600V 1A (DC) Surface Mount MELF | |
| Diode Standard 600V 3A Through Hole TO-220AC | |
| Diode Standard 600V 5A Through Hole TO-220AC | |
| DIODE STANDARD 75V 150MA LL34 | |
| DIODE STANDARD 75V 150MA SOD80 | |
| DIODE STANDARD 75V 150MA SOD80C | |
| Diode Standard 75V 150mA Surface Mount Mini MELF | |
| Diode Standard 75V 150mA Surface Mount SOD-80C | |
| Diode Standard 75V 300mA (DC) Surface Mount SOD-80 MiniMELF | |
| Diode Standard 75V 300mA Surface Mount SOD-80 MiniMELF | |
| Diode Standard 800V 1A (DC) Surface Mount MELF | |
| DIODE STD 75V 150MA MINI MELF | |
| DIODE STD 75V 450MA MINI MELF | |
| DIODE, SWITCHING, 150MA, 75V, MI | |
| LDP01-30AYD2-AQ | |
| LDP01-56CAYD2-AQ | |
| LDP01-82CAYD2-AQ | |
| LDP02-33CAYD2-AQ | |
| LDP02-39AYD2R-AQ | |
| LDP02-39CAYD2-AQ | |
| LDP02-47CAYD2-AQ | |
| LDP02-82CAYD2-AQ | |
| LDP03-28AYD2-AQ | |
| RAD-HARD 40V 3A SCHOTTKY RECTIFI | |
| RAD-HARD 45V 1A SCHOTTKY RECTI | |
| RF Diode PIN - 1 Pair Series Connection CS300 | |
| RF Diode PIN - Single 200W CS300 | |
| RF Diode PIN - Single CS300 | |
| TVS D2PAK 175C 8000W 22V BIDIR | |
| TVS DIODE 10VWM 17VC DO201 | |
| TVS DIODE 10VWM 17VC DO201AE | |
| TVS DIODE 11VWM 18.2VC DO201 | |
| TVS DIODE 11VWM 18.2VC DO201AE | |
| TVS DIODE 12VWM 19.9VC DO201 | |
| TVS DIODE 12VWM 19.9VC DO201AE | |
| TVS DIODE 12VWM 28VC 16SOIC | |
| TVS DIODE 13VWM 21.5VC DO201 | |
| TVS DIODE 13VWM 21.5VC DO201AE | |
| TVS DIODE 14VWM 23.2VC DO201 | |
| TVS DIODE 14VWM 23.2VC DO201AE | |
| TVS DIODE 15VWM 24.4VC DO201 | |
| TVS DIODE 15VWM 24.4VC DO201AE | |
| TVS DIODE 15VWM 30VC 8SOIC | |
| TVS DIODE 15VWM 35VC 16SOIC | |
| TVS DIODE 16VWM 26VC DO201 | |
| TVS DIODE 16VWM 26VC DO201AE | |
| TVS DIODE 17VWM 27.6VC DO201 | |
| TVS DIODE 17VWM 27.6VC DO201AE | |
| TVS DIODE 18VWM 29.2VC DO201 | |
| TVS DIODE 18VWM 29.2VC DO201AE | |
| TVS DIODE 20VWM 30VC SMC | |
| TVS DIODE 20VWM 32.4VC DO201 | |
| TVS DIODE 20VWM 32.4VC DO201AE | |
| TVS DIODE 22VWM 35.5VC DO201 | |
| TVS DIODE 22VWM 35.5VC DO201AE | |
| TVS DIODE 22VWM 35.5VC TO263AB | |
| TVS DIODE 24VWM 38.9VC DO201 | |
| TVS DIODE 24VWM 38.9VC DO201AE | |
| TVS DIODE 24VWM 38.9VC TO263AB | |
| TVS DIODE 24VWM 39VC TO3 | |
| TVS DIODE 24VWM 49VC 8SOIC | |
| TVS DIODE 24VWM 57VC 16SOIC | |
| TVS DIODE 26VWM 42.1VC DO201 | |
| TVS DIODE 26VWM 42.1VC DO201AE | |
| TVS DIODE 26VWM 42.1VC TO263AB | |
| TVS DIODE 28VWM 45.4VC TO263AB | |
| TVS DIODE 28VWM 45.5VC DO201 | |
| TVS DIODE 28VWM 45.5VC DO201AE | |
| TVS DIODE 30VWM 48.5VC TO3 | |
| TVS DIODE 33VWM 53.3VC TO263AB | |
| TVS DIODE 36VWM 58.1VC TO263AB | |
| TVS DIODE 45VWM 72.7VC DO201 | |
| TVS DIODE 48VWM 77.4VC TO263AB | |
| TVS DIODE 58VWM 93.6VC TO263AB | |
| TVS DIODE 5VWM 13.5VC 8SOIC | |
| TVS DIODE 5VWM 17VC 16SOIC | |
| TVS DIODE 5VWM 17VC 8SOIC | |
| TVS DIODE 6.5VWM 11.2VC DO201 | |
| TVS DIODE 6.5VWM 11.2VC DO201AE | |
| TVS DIODE 60VWM 96.8VC DO201 | |
| TVS DIODE 7.5VWM 12.9VC DO201 | |
| TVS DIODE 7.5VWM 12.9VC DO201AE | |
| TVS DIODE 7VWM 12VC DO201 | |
| TVS DIODE 7VWM 12VC DO201AE | |
| TVS DIODE 8.5VWM 14.4VC DO201 | |
| TVS DIODE 8.5VWM 14.4VC DO201AE | |
| TVS DIODE 8VWM 13.6VC DO201 | |
| TVS DIODE 8VWM 13.6VC DO201AE | |
| TVS DIODE 90VWM 146VC DO201 | |
| TVS DIODE 9VWM 15.4VC DO201 | |
| TVS DIODE 9VWM 15.4VC DO201AE | |
| TVS DO-201 7.5V 12.9V 1 | |
| TVS DO-201 8.5V 14.4V 1 | |
| TVS, D2PAK, 175C, 5000W, 26V, | |
| TVS, D2PAK, 175C, 5000W, 28V, | |
| TVS, D2PAK, 175C, 5000W, 30V, | |
| TVS, D2PAK, 175C, 5000W, 40V, | |
| TVS, D2PAK, 175C, 5000W, 48V, | |
| TVS, D2PAK, 175C, 6600W, 22V, | |
| TVS, D2PAK, 175C, 6600W, 26V, | |
| TVS, D2PAK, 175C, 6600W, 30V, | |
| TVS, D2PAK, 175C, 6600W, 36V, |
| << Prev | Next >> |