DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
140
150
160
170
180
190
192
193
194
195
196
197
198
199
200
201
202
203
204
210
220
230
240
250
260
300
350
400
417
| Product Name | Notes |
|---|---|
| 12V Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount SOD-882 | |
| 15V Clamp 100A Ipp Tvs Diode Surface Mount 16-SO | |
| 15V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 0201 | |
| 162V Clamp 9.3A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 178V Clamp 8.4A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 179V Clamp 8.4A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 17V Clamp 150A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 17V Clamp 88A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 18.8V Clamp 80A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 18V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 19.9V Clamp 75A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 193V Clamp 7.8A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 196V Clamp 7.7A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 20.1V Clamp 74A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 209V Clamp 7.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO | |
| 20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SO | |
| 20V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC | |
| 21.5V Clamp 70A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 214V Clamp 7A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 22V Clamp 68A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 23.2V Clamp 65A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 23.8V Clamp 63A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 231V Clamp 6.5A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 24.4V Clamp 61A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 243V Clamp 6.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 24V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 16-SO | |
| 25.8V Clamp 58A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 259V Clamp 5.8A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 26.9V Clamp 56A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 268V Clamp 5.6A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 26V Clamp 57A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 27.6V Clamp 54A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 275V Clamp 5.4A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 28.8V Clamp 52A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 287V Clamp 5.2A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 28V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 29.2V Clamp 51A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 30.5V Clamp 49A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 304V Clamp 4.9A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 32.2V Clamp 46A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 32.4V Clamp 46A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 35.5V Clamp 42A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 35.8V Clamp 42A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 38.9V Clamp 39A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 39.4V Clamp 38A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 42.1V Clamp 36A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 43V Clamp 35A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 45.4V Clamp 33A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 46.6V Clamp 32A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 48.4V Clamp 31A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 50.1V Clamp 30A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 50V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23 | |
| 53.3V Clamp 28.1A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 53.5V Clamp 28A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 58.1V Clamp 25.8A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 58V Clamp 25.4A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 64.3V Clamp 23.3A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 64.5V Clamp 23.3A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 69.4V Clamp 21.6A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 71.4V Clamp 21A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 76.7V Clamp 19.5A Ipp Tvs Diode Through Hole DO-202AA (DO-13) | |
| 7V Clamp 6A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| 9.8V Clamp 1A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923 | |
| 9.8V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523 | |
| BRIDGE RECT 1PHASE 100V 4A KBU | |
| BRIDGE RECT 1PHASE 100V 5A KBPC8 | |
| BRIDGE RECT 1PHASE 100V 6A KBU | |
| BRIDGE RECT 1PHASE 100V 8A KBU | |
| BRIDGE RECT 1PHASE 1KV 2A ABF | |
| BRIDGE RECT 1PHASE 1KV 35A KBU | |
| BRIDGE RECT 1PHASE 1KV 3A KBPF | |
| BRIDGE RECT 1PHASE 1KV 4A KBPF | |
| BRIDGE RECT 1PHASE 1KV 4A KBU | |
| BRIDGE RECT 1PHASE 1KV 5A KBPC8 | |
| BRIDGE RECT 1PHASE 1KV 6A KBU | |
| BRIDGE RECT 1PHASE 1KV 8A KBPC | |
| BRIDGE RECT 1PHASE 1KV 8A KBU | |
| BRIDGE RECT 1PHASE 200V 3A KBPC8 | |
| BRIDGE RECT 1PHASE 200V 4A KBU | |
| BRIDGE RECT 1PHASE 200V 5A KBPC8 | |
| BRIDGE RECT 1PHASE 200V 6A KBU | |
| BRIDGE RECT 1PHASE 200V 8A KBU | |
| BRIDGE RECT 1PHASE 400V 2A KBPF | |
| BRIDGE RECT 1PHASE 400V 3A KBPF | |
| BRIDGE RECT 1PHASE 400V 4A KBPF | |
| BRIDGE RECT 1PHASE 400V 4A KBU | |
| BRIDGE RECT 1PHASE 400V 5A KBPC8 | |
| BRIDGE RECT 1PHASE 400V 6A KBU | |
| BRIDGE RECT 1PHASE 400V 8A KBU | |
| BRIDGE RECT 1PHASE 50V 4A KBU | |
| BRIDGE RECT 1PHASE 50V 5A KBPC8 | |
| BRIDGE RECT 1PHASE 50V 6A KBU | |
| BRIDGE RECT 1PHASE 50V 8A KBU | |
| BRIDGE RECT 1PHASE 600V 1A ABF | |
| BRIDGE RECT 1PHASE 600V 2A KBPF | |
| BRIDGE RECT 1PHASE 600V 3A KBPF | |
| BRIDGE RECT 1PHASE 600V 4A KBPF | |
| BRIDGE RECT 1PHASE 600V 4A KBU | |
| BRIDGE RECT 1PHASE 600V 5A KBPC8 | |
| BRIDGE RECT 1PHASE 600V 6A KBU | |
| BRIDGE RECT 1PHASE 600V 8A KBU | |
| BRIDGE RECT 1PHASE 800V 25A KBU | |
| BRIDGE RECT 1PHASE 800V 2A KBPF | |
| BRIDGE RECT 1PHASE 800V 3A KBPF | |
| BRIDGE RECT 1PHASE 800V 4A KBPF | |
| BRIDGE RECT 1PHASE 800V 4A KBU | |
| BRIDGE RECT 1PHASE 800V 5A KBPC8 | |
| BRIDGE RECT 1PHASE 800V 6A KBU | |
| BRIDGE RECT 1PHASE 800V 8A KBU | |
| Bridge Rectifier Single Phase Schottky 100V Surface Mount MBS | |
| Bridge Rectifier Single Phase Schottky 150V Surface Mount MBS | |
| Bridge Rectifier Single Phase Schottky 200V Surface Mount MBS | |
| Bridge Rectifier Single Phase Schottky 20V Surface Mount MBS | |
| Bridge Rectifier Single Phase Schottky 250V Surface Mount MBS | |
| Bridge Rectifier Single Phase Schottky 30V Surface Mount MBS | |
| Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS | |
| Bridge Rectifier Single Phase Schottky 45V Surface Mount MBS | |
| Bridge Rectifier Single Phase Schottky 50V Surface Mount MBS | |
| Bridge Rectifier Single Phase Schottky 50V Through Hole 16-PowerDIP | |
| Bridge Rectifier Single Phase Schottky 60V Surface Mount MBS | |
| Bridge Rectifier Single Phase Schottky 80V Surface Mount MBS | |
| Bridge Rectifier Single Phase Standard 100V Through Hole KBU | |
| Bridge Rectifier Single Phase Standard 1kV Surface Mount T-DFN5564-4 | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole KBPF | |
| Bridge Rectifier Single Phase Standard 1kV Through Hole KBU | |
| Bridge Rectifier Single Phase Standard 200V Through Hole KBPC8 | |
| Bridge Rectifier Single Phase Standard 200V Through Hole KBU | |
| Bridge Rectifier Single Phase Standard 400V Through Hole KBPC8 | |
| Bridge Rectifier Single Phase Standard 400V Through Hole KBPF | |
| Bridge Rectifier Single Phase Standard 400V Through Hole KBU | |
| Bridge Rectifier Single Phase Standard 50V Through Hole KBU | |
| Bridge Rectifier Single Phase Standard 600V Through Hole KBPF | |
| Bridge Rectifier Single Phase Standard 600V Through Hole KBU | |
| Bridge Rectifier Single Phase Standard 800V Through Hole KBPF | |
| Bridge Rectifier Single Phase Standard 800V Through Hole KBU | |
| Diode Array 1 Pair Common Cathode Schottky 40V 60A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 60V 60A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 1600V 160A Chassis Mount Module | |
| Diode Array 1 Pair Common Cathode Standard 800V 160A Chassis Mount Module | |
| Diode Schottky 200V 30A Through Hole TO-247 | |
| Diode Schottky 40V 15A Through Hole TO-247-2 | |
| DIODE SCHOTTKY 40V 3A DO214AC | |
| DIODE STANDARD 120V 20A TO220AC | |
| DIODE STANDARD 150V 20A TO220AC | |
| Diode Standard 200V 25A Through Hole TO-247 | |
| Diode Standard 400V 25A Through Hole TO-247 | |
| Diode Standard 600V 30A Through Hole TO-247 | |
| DIODE VARACTOR 22V SGL SOT-23-3 | |
| ESD SOT-23 24V 46V | |
| RECTIFIER, BRIDGE, SINGLE-PHASE, | |
| RF Diode PIN - Single 180V 50mA 1W SOD-123ST | |
| RF DIODE PIN 50V 500MW SOD-323 | |
| TVS DIODE 12VWM 28VC SOT23 | |
| TVS DIODE 24VWM 43VC SOT233 | |
| TVS DIODE 24VWM 50VC SOT23 | |
| TVS DIODE 3.3VWM 38VC 8SOP | |
| TVS DIODE 3.3VWM 7VC SOD523 | |
| TVS DIODE 5VWM 9.8VC SOD523 | |
| Varactors 1 Pair Common Cathode 27V Surface Mount SOT-23-3 | |
| Varactors Single 12V Surface Mount SOT-23-3 | |
| Varactors Single 22V Surface Mount SOT-23-3 | |
| Varactors Single 27V Surface Mount SOT-23-3 | |
| Zener Diode 10.3V 1W ±6% Surface Mount PMDU | |
| Zener Diode 100V 1W ±6% Surface Mount PMDU | |
| Zener Diode 100V 1W Surface Mount SOD-123FL | |
| Zener Diode 10V 1W ±6% Surface Mount PMDU | |
| Zener Diode 10V 1W Surface Mount PMDU | |
| Zener Diode 11.5V 1W ±6% Surface Mount PMDU | |
| Zener Diode 110V 1W ±5.45% Surface Mount PMDU | |
| Zener Diode 110V 1W Surface Mount SOD-123FL | |
| Zener Diode 11V 1W ±5.91% Surface Mount PMDU | |
| Zener Diode 11V 1W Surface Mount PMDU | |
| Zener Diode 12.5V 1W ±6% Surface Mount PMDU | |
| Zener Diode 120V 1W ±5% Surface Mount PMDU | |
| Zener Diode 120V 1W Surface Mount PMDU | |
| Zener Diode 12V 1W ±6.25% Surface Mount PMDU | |
| Zener Diode 12V 1W Surface Mount PMDU | |
| Zener Diode 13.8V 1W ±6% Surface Mount PMDU | |
| Zener Diode 130V 1W ±6.15% Surface Mount PMDU | |
| Zener Diode 130V 1W Surface Mount SOD-123FL | |
| Zener Diode 13V 1W ±6.54% Surface Mount PMDU | |
| Zener Diode 13V 1W Surface Mount PMDU | |
| Zener Diode 15.4V 1W ±6% Surface Mount PMDU | |
| Zener Diode 150V 1W ±6.66% Surface Mount PMDU | |
| Zener Diode 150V 1W Surface Mount SOD-123FL | |
| Zener Diode 15V 1W ±6% Surface Mount PMDU | |
| Zener Diode 15V 1W Surface Mount PMDU | |
| Zener Diode 16.9V 1W ±6% Surface Mount PMDU | |
| Zener Diode 16V 1W ±6.56% Surface Mount PMDU | |
| Zener Diode 16V 1W Surface Mount PMDU | |
| Zener Diode 18V 1W ±6.39% Surface Mount PMDU | |
| Zener Diode 18V 1W Surface Mount PMDU | |
| Zener Diode 19V 1W ±6% Surface Mount PMDU | |
| Zener Diode 2.2V 1W ±5.68% Surface Mount PMDU | |
| Zener Diode 2.4V 1W ±6.25% Surface Mount PMDU | |
| Zener Diode 2.7V 1W ±7% Surface Mount PMDU | |
| Zener Diode 2.7V 1W ±7.41% Surface Mount PMDU | |
| Zener Diode 20.8V 1W ±6% Surface Mount PMDU | |
| Zener Diode 20V 1W ±6% Surface Mount PMDU | |
| Zener Diode 20V 1W Surface Mount PMDU | |
| Zener Diode 22V 1W ±5.68% Surface Mount PMDU | |
| Zener Diode 23.85V 1W Surface Mount PMDU | |
| Zener Diode 23.9V 1W ±5% Surface Mount PMDU | |
| Zener Diode 24V 1W ±7.5% Surface Mount PMDU | |
| Zener Diode 24V 1W Surface Mount PMDU | |
| Zener Diode 25.3V 1W ±7% Surface Mount PMDU | |
| Zener Diode 27V 1W ±7.04% Surface Mount PMDU | |
| Zener Diode 27V 1W Surface Mount PMDU | |
| Zener Diode 28.7V 1W ±7% Surface Mount PMDU | |
| Zener Diode 2V 1W ±6% Surface Mount PMDU | |
| Zener Diode 3.3V 1W ±6.06% Surface Mount PMDU | |
| Zener Diode 3.6V 1W ±5.56% Surface Mount PMDU | |
| Zener Diode 3.6V 1W Surface Mount PMDU | |
| Zener Diode 3.8V 1W ±5% Surface Mount PMDU | |
| Zener Diode 3.9V 1W ±6.41% Surface Mount PMDU | |
| Zener Diode 3.9V 1W Surface Mount PMDU | |
| Zener Diode 30V 1W ±6.67% Surface Mount PMDU | |
| Zener Diode 30V 1W Surface Mount PMDU | |
| Zener Diode 31.6V 1W ±6% Surface Mount PMDU | |
| Zener Diode 33V 1W ±6.06% Surface Mount PMDU | |
| Zener Diode 33V 1W Surface Mount PMDU | |
| Zener Diode 35V 1W ±6% Surface Mount PMDU | |
| Zener Diode 36V 1W ±5.56% Surface Mount PMDU | |
| Zener Diode 36V 1W Surface Mount PMDU | |
| Zener Diode 39.2V 1W ±5% Surface Mount PMDU | |
| Zener Diode 39V 1W ±5.13% Surface Mount PMDU | |
| Zener Diode 3V 1W ±6.67% Surface Mount PMDU | |
| Zener Diode 4.1V 1W ±6% Surface Mount PMDU | |
| Zener Diode 4.3V 1W ±5.81% Surface Mount PMDU | |
| Zener Diode 4.3V 1W Surface Mount PMDU | |
| Zener Diode 4.6V 1W ±5% Surface Mount PMDU | |
| Zener Diode 4.7V 1W ±5.32% Surface Mount PMDU | |
| Zener Diode 4.7V 1W Surface Mount PMDU | |
| Zener Diode 4.9V 1W ±5% Surface Mount PMDU | |
| Zener Diode 43V 1W ±6.97% Surface Mount PMDU | |
| Zener Diode 43V 1W ±6.98% Surface Mount PMDU | |
| Zener Diode 47V 1W ±6.38% Surface Mount PMDU | |
| Zener Diode 5.1V 1W ±5.88% Surface Mount PMDU | |
| Zener Diode 5.1V 1W Surface Mount PMDU | |
| Zener Diode 5.4V 1W ±6% Surface Mount PMDU | |
| Zener Diode 5.6V 1W ±6% Surface Mount PMDU | |
| Zener Diode 5.6V 1W ±6.25% Surface Mount PMDU | |
| Zener Diode 5.6V 1W Surface Mount PMDU | |
| Zener Diode 51V 1W ±5.88% Surface Mount PMDU | |
| Zener Diode 51V 1W Surface Mount SOD-123FL | |
| Zener Diode 56V 1W ±6.25% Surface Mount PMDU | |
| Zener Diode 56V 1W Surface Mount SOD-123FL | |
| Zener Diode 6.2V 1W ±6.45% Surface Mount PMDU | |
| Zener Diode 6.2V 1W Surface Mount PMDU | |
| Zener Diode 6.5V 1W ±6% Surface Mount PMDU | |
| Zener Diode 6.8V 1W ±6.62% Surface Mount PMDU | |
| Zener Diode 6.8V 1W Surface Mount PMDU | |
| Zener Diode 62V 1W ±6.45% Surface Mount PMDU | |
| Zener Diode 62V 1W Surface Mount SOD-123FL | |
| Zener Diode 68V 1W ±5.88% Surface Mount PMDU | |
| Zener Diode 68V 1W Surface Mount SOD-123FL | |
| Zener Diode 7.3V 1W ±6% Surface Mount PMDU | |
| Zener Diode 7.5V 1W ±6% Surface Mount PMDU | |
| Zener Diode 7.5V 1W Surface Mount PMDU | |
| Zener Diode 7.9V 1W ±6% Surface Mount PMDU | |
| Zener Diode 75V 1W ±6% Surface Mount PMDU | |
| Zener Diode 75V 1W Surface Mount SOD-123FL | |
| Zener Diode 8.2V 1W ±6.71% Surface Mount PMDU | |
| Zener Diode 8.2V 1W Surface Mount PMDU | |
| Zener Diode 8.7V 1W ±6% Surface Mount PMDU | |
| Zener Diode 82V 1W ±6.1% Surface Mount PMDU | |
| Zener Diode 82V 1W Surface Mount SOD-123FL | |
| Zener Diode 9.1V 1W ±6.04% Surface Mount PMDU | |
| Zener Diode 9.1V 1W Surface Mount PMDU | |
| Zener Diode 9.8V 1W ±6% Surface Mount PMDU | |
| Zener Diode 91V 1W ±6.04% Surface Mount PMDU | |
| Zener Diode 91V 1W Surface Mount SOD-123FL |
| << Prev | Next >> |