Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
87.5V Clamp 171A Ipp Tvs Diode Through Hole DO-204AR
TVS DIODE 54VWM 87.5VC DO204AR
| Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | M15KP54CAE3 | 1086-3370-ND | M15KP54CAE3 |
| Product Name | TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VBR | 60 volts | 60 volts | 60 volts |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Configuration | Single | ||
| Package | DO-204AR, Axial | DO-204AR |