Microchip Technology, Inc. TVS Diodes M15KP30AE3/TR

Description
TVS DIODE 30VWM 50.7VC DO204AR
Request a Quote Datasheet
Description
TVS DIODE 30VWM 50.7VC DO204AR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 150-M15KP30AE3/TR-ND - DigiKey
Thief River Falls, MN, United States
TVS DIODE 30VWM 50.7VC DO204AR

TVS DIODE 30VWM 50.7VC DO204AR

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 1200248-M15KP30AE3/TR - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1200248-M15KP30AE3/TR
Circuit Protection - TVS - Diodes 1200248-M15KP30AE3/TR
Win Source Part Number: 1200248-M15KP30AE3/T R Category: Circuit Protection>TVS - Diodes Series: * Package: Tape & Reel (TR) Standard Package: 100 ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 150-M15KP30AE3/TR

Win Source Part Number: 1200248-M15KP30AE3/TR
Category: Circuit Protection>TVS - Diodes
Series: *
Package: Tape & Reel (TR)
Standard Package: 100
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-M15KP30AE3/TR

Buy Now
30V 15000W TVS Protection Diode - 144-M15KP30AE3/TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 15000W TVS Protection Diode
144-M15KP30AE3/TR
30V 15000W TVS Protection Diode 144-M15KP30AE3/TR
TVS 30V 5% 15000W UNI Product overview: M15KP30AE3/TR from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 15000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 15000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M15KP30AE3/TR can be used for catalog matching and distributor lookup.

TVS 30V 5% 15000W UNI Product overview: M15KP30AE3/TR from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 15000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 15000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M15KP30AE3/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - M15KP30AE3/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
M15KP30AE3/TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes M15KP30AE3/TR
TVS 30V 5% 15000W UNI

TVS 30V 5% 15000W UNI

Supplier's Site
Tvs 30V 5% 15000W Uni 5A Rohs Compliant Microchip - 61AJ8568 - Newark, An Avnet Company
Chicago, IL, United States
Tvs 30V 5% 15000W Uni 5A Rohs Compliant Microchip
61AJ8568
Tvs 30V 5% 15000W Uni 5A Rohs Compliant Microchip 61AJ8568
TVS 30V 5% 15000W UNI 5A ROHS COMPLIANT: YES

TVS 30V 5% 15000W UNI 5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 150-M15KP30AE3/TR-ND 1200248-M15KP30AE3/TR 144-M15KP30AE3/TR M15KP30AE3/TR 61AJ8568
Product Name TVS Diodes Circuit Protection - TVS - Diodes 30V 15000W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs 30V 5% 15000W Uni 5A Rohs Compliant Microchip
Configuration Single Single
Package DO-204AR, Axial Tape & Reel (TR) DO-204AR
Peak Pulse Power 15000 watts 15000 watts 15000 watts
VC 50.7 volts 50.7 volts
Unlock Full Specs
to access all available technical data