Microchip Technology, Inc. TVS Protection Diode M15KP120CA

Description
TVS DIODE 120VWM 193VC DO204AR Product overview: M15KP120CA from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M15KP120CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS DIODE 120VWM 193VC DO204AR Product overview: M15KP120CA from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M15KP120CA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Protection Diode - 144-M15KP120CA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-M15KP120CA
TVS Protection Diode 144-M15KP120CA
TVS DIODE 120VWM 193VC DO204AR Product overview: M15KP120CA from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M15KP120CA can be used for catalog matching and distributor lookup.

TVS DIODE 120VWM 193VC DO204AR Product overview: M15KP120CA from Microchip Technology is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-M15KP120CA can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 1086-3277-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
1086-3277-ND
TVS Diodes 1086-3277-ND
193V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR

193V Clamp 78A Ipp Tvs Diode Through Hole DO-204AR

Buy Now Datasheet
Circuit Protection - TVS - Diodes - 995542-M15KP120CA - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
995542-M15KP120CA
Circuit Protection - TVS - Diodes 995542-M15KP120CA
Win Source Part Number: 995542-M15KP120CA Category: Circuit Protection>TVS - Diodes Series: Military, MIL-PRF-19500 Type: Zener Package: Bulk Applications: General Purpose Standard Package: 1 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 120V Voltage - Breakdown (Min): 133V Voltage - Clamping (Max) @ Ipp: 193V Power - Peak Pulse: 15000W (15kW) Power Line Protection: No Current - Peak Pulse (10/1000µs): 78A Mounting Type: Through Hole Package / Case: DO-204AR, Axial Supplier Device Package: DO-204AR Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 1086-3277,1086-3277- MIL Base Product Number: 15KP120 RoHS Status: RoHS non-compliant

Win Source Part Number: 995542-M15KP120CA
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 120V
Voltage - Breakdown (Min): 133V
Voltage - Clamping (Max) @ Ipp: 193V
Power - Peak Pulse: 15000W (15kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 78A
Mounting Type: Through Hole
Package / Case: DO-204AR, Axial
Supplier Device Package: DO-204AR
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 1086-3277,1086-3277-MIL
Base Product Number: 15KP120
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - M15KP120CA - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
M15KP120CA
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes M15KP120CA
TVS DIODE 120VWM 193VC DO204AR

TVS DIODE 120VWM 193VC DO204AR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-M15KP120CA 1086-3277-ND 995542-M15KP120CA M15KP120CA
Product Name TVS Protection Diode TVS Diodes Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package Bulk DO-204AR, Axial DO-204AR, Axial DO-204AR
Peak Pulse Power 15000 watts 15000 watts 15000 watts 15000 watts
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data