Diode Schottky 30V Surface Mount SOD-80 QuadroMELF
DIODE SCHOT 30V SOD80 QUADROMELF
Schottky Diodes & Rectifiers 400mA 30 Volt 15 Amp IFSM
SCHOTTKY RECTIFIER, 20mA 30V SOD-80, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:200mA; Diode Configuration:Single
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | LS103B-GS18-ND | LS103B-GS18 | LS103B-GS18 | 33C0835 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, 20Ma 30V Sod-80, Full Reel; Repetitive Peak Reverse Voltage Vishay |
| Tj | 125 C (257 F) | |||
| Package | SOD-80 | SOD-80; SOD-80 | ||
| Life Cycle Stage | Active | |||
| VF | 0.6000 volts | 0.6000 volts | ||
| Rectifier Configuration / Technology | Schottky |