Diode Standard 75V 150mA Surface Mount SOD-80 QuadroMELF
Diode Standard 75V 150mA Surface Mount SOD-80 QuadroMELF
Diode Standard 75V 150mA Surface Mount SOD-80 QuadroMELF
0.15A, 100V, SILICON, SIGNAL DIODE, ROHS COMPLIANT, GLASS, QUADROMELF-2 Product overview: LS4448GS18 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15A, 100V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.15A, 100V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-LS4448GS18 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
DIODE GP 75V 150MA SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | LS4448GS18GITR-ND | 280-LS4448GS18 | LS4448GS18 | LS4448GS18 |
| Product Name | Single Diodes | 0.15A 100V Diode and Rectifier | 0.3 A, 100 V, SILICON, SIGNAL DIODE | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | -65 C (-85 F) |