Diode Schottky 20V 1A (DC) Surface Mount SOT-23-3
Diode Schottky 20V 1A (DC) Surface Mount SOT-23-3
Diode Schottky 20V 1A (DC) Surface Mount SOT-23-3
DIODE SCHOTTKY 20V 1A SOT23-3
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 150-LXS301-23-0/TR-ND | LXS301-23-0/TR |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| VR | 20 volts |