64.8V Clamp 23.2A Ipp Tvs Diode Through Hole CASE-1
TVS DIODE 40.2VWM 64.8VC CASE-1
TVS 47V 5% 1500W BI CASE 1 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-3222-ND | M1.5KE47CAE3 | 34AJ6177 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs 47V 5% 1500W Bi Case 1 Rohs Compliant Microchip |
| Configuration | Single | ||
| Package | DO-201; DO-201AA, DO-27, Axial | CASE-1 | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 64.8 volts | 64.8 volts |