RF Diode PIN - 1 Pair Common Cathode 5V 1A 250mW SOT-23-3
SI PIN NON HERMETIC EPSM SMT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | 150-LXP1000-23-4-ND | LXP1000-23-4 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| VR | 5 volts |