The LTKAK3 series offers superior clamping characteristics over standard S.A.D. technologies by virtue of the Littelfuse Foldbak™ technology, which provides a clamping voltage lower than the avalanche voltage (but above the rated working voltage). Therefore, any voltage rise due to increased current conduction is contained to a minimum, providing the best possible protection level. This LTKAK3 series can be combined in series or parallel solutions to offer various clamping levels and surge withstand options. The LTKAK3 SMT package provides a more compact PCB layout than typical through-hole TO-218 AK TVS components. Compact design having the Hi Power TVS in surface mount package Patent granted package design Foldbak™ technology for superior clamping factor Tube or tape and reel pack options available Ideal for automated pick-and-place assembly and reflow soldering Meet MSL level1, per J-STD-020, LF maximun peak of 260°C Halogen free and RoHS compliant Lead-free E3 means 2nd level interconnect is Pb-free and the terminal finish material is tin(Sn) (IPC/JEDEC J-STD609A.01) UL Recognized compound meeting flammability rating V-0 Meets MSL level 1, per J-STD-020, lead frame maximum peak of 260°C
120V Clamp 500A Ipp Tvs Diode Surface Mount SMTO-218 Tab
TVS DIODE 66VWM 120VC SMTO-218
| Littelfuse, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | LTKAK3-066C | LTKAK3-066C-ND | LTKAK3-066C |
| Product Name | 3KA SMTO-218 Package TVS | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 66 volts | ||
| VBR | 72 to 80 volts | 72 volts | 72 volts |
| Configuration | Single | ||
| Package | Nonstandard SMD | SMTO-218 Tab |