Vishay Intertechnology, Inc. RES 30 OHM 3W 1% WW AXIAL RWR89S30R0FMS70

Description
RES 30ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 3W 1% WW AXIAL - RWR89S30R0FMS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 3W 1% WW AXIAL
RWR89S30R0FMS70
RES 30 OHM 3W 1% WW AXIAL RWR89S30R0FMS70
RES 30ohm 3W 1% WW AXIAL

RES 30ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S30R0FMS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S30R0FMS70-ND
Through Hole Resistors RWR89S30R0FMS70-ND
30 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S30R0FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S30R0FMS70
Wirewound Resistors 3110-RWR89S30R0FMS70
ESS-2B 30 1% RWR89S30R0FM S70

ESS-2B 30 1% RWR89S30R0FM S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S30R0FMS70 RWR89S30R0FMS70-ND 3110-RWR89S30R0FMS70
Product Name RES 30 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625995-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details