Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3010FRB12

Description
ESS-2B 301 1% RWR89S3010FR B12
Request a Quote Datasheet
Description
ESS-2B 301 1% RWR89S3010FR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3010FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3010FRB12
Wirewound Resistors 3110-RWR89S3010FRB12
ESS-2B 301 1% RWR89S3010FR B12

ESS-2B 301 1% RWR89S3010FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR89S3010FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3010FRB12-ND
Through Hole Resistors RWR89S3010FRB12-ND
301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 301 OHM 3W 1% WW AXIAL - RWR89S3010FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 3W 1% WW AXIAL
RWR89S3010FRB12
RES 301 OHM 3W 1% WW AXIAL RWR89S3010FRB12
RES 301ohm 3W 1% WW AXIAL

RES 301ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3010FRB12 RWR89S3010FRB12-ND RWR89S3010FRB12
Product Name Wirewound Resistors Through Hole Resistors RES 301 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 301 ohms 301 ohms 301 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661718 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details