ESS-2B 2.1 1% RWR89S2R10FR S73
2.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 2.1ohm 3W 1% WW AXIAL
Resistor,Metal Alloy,2.1Ohms,1+/-% Tol,-50,50ppm-TC
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR89S2R10FRS73 | RWR89S2R10FRS73-ND | RWR89S2R10FRS73 | 64C6828 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.1 OHM 3W 1% WW AXIAL | Resistor,metal Alloy,2.1Ohms,1+/-% Tol,-50,50Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 2.1 ohms | 2.1 ohms | 2.1 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |