Vishay Intertechnology, Inc. RES 2.05 OHM 3W 1% WW AXIAL RWR89S2R05FRBSL

Description
RES 2.05ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.05ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05 OHM 3W 1% WW AXIAL - RWR89S2R05FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05 OHM 3W 1% WW AXIAL
RWR89S2R05FRBSL
RES 2.05 OHM 3W 1% WW AXIAL RWR89S2R05FRBSL
RES 2.05ohm 3W 1% WW AXIAL

RES 2.05ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S2R05FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R05FRBSL-ND
Through Hole Resistors RWR89S2R05FRBSL-ND
2.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.05 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2R05FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R05FRBSL
Wirewound Resistors 3110-RWR89S2R05FRBSL
ESS-2B 2.05 1% RWR89S2R05FR BSL

ESS-2B 2.05 1% RWR89S2R05FR BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S2R05FRBSL RWR89S2R05FRBSL-ND 3110-RWR89S2R05FRBSL
Product Name RES 2.05 OHM 3W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2.05 ohms 2.05 ohms 2.05 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details