Vishay Intertechnology, Inc. Through Hole Resistors RWR89S3160FSRSL

Description
316 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
316 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S3160FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3160FSRSL-ND
Through Hole Resistors RWR89S3160FSRSL-ND
316 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

316 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3160FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3160FSRSL
Wirewound Resistors 3110-RWR89S3160FSRSL
ESS-2B 316 1% RWR89S3160FS RSL

ESS-2B 316 1% RWR89S3160FS RSL

Supplier's Site Datasheet
RES 316 OHM 3W 1% WW AXIAL - RWR89S3160FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 3W 1% WW AXIAL
RWR89S3160FSRSL
RES 316 OHM 3W 1% WW AXIAL RWR89S3160FSRSL
RES 316ohm 3W 1% WW AXIAL

RES 316ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S3160FSRSL-ND 3110-RWR89S3160FSRSL RWR89S3160FSRSL
Product Name Through Hole Resistors Wirewound Resistors RES 316 OHM 3W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R165JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details