Vishay Intertechnology, Inc. Through Hole Resistors RWR89S2800FRS73

Description
280 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
280 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR89S2800FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2800FRS73-ND
Through Hole Resistors RWR89S2800FRS73-ND
280 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

280 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S2800FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2800FRS73
Wirewound Resistors 3110-RWR89S2800FRS73
ESS-2B 280 1% RWR89S2800FR S73

ESS-2B 280 1% RWR89S2800FR S73

Supplier's Site Datasheet
RES 280 OHM 3W 1% WW AXIAL - RWR89S2800FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 3W 1% WW AXIAL
RWR89S2800FRS73
RES 280 OHM 3W 1% WW AXIAL RWR89S2800FRS73
RES 280ohm 3W 1% WW AXIAL

RES 280ohm 3W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C7355 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C7355
Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C7355
Resistor,Metal Alloy,280Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,280Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR89S2800FRS73-ND 3110-RWR89S2800FRS73 RWR89S2800FRS73 64C7355
Product Name Through Hole Resistors Wirewound Resistors RES 280 OHM 3W 1% WW AXIAL Resistor,metal Alloy,280Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound MetalAlloy
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers