Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R87FSRSL

Description
ESS-2B 2.87 1% RWR89S2R87FS RSL
Request a Quote Datasheet
Description
ESS-2B 2.87 1% RWR89S2R87FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R87FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R87FSRSL
Wirewound Resistors 3110-RWR89S2R87FSRSL
ESS-2B 2.87 1% RWR89S2R87FS RSL

ESS-2B 2.87 1% RWR89S2R87FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R87FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R87FSRSL-ND
Through Hole Resistors RWR89S2R87FSRSL-ND
2.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.87 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.87 OHM 3W 1% WW AXIAL - RWR89S2R87FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 3W 1% WW AXIAL
RWR89S2R87FSRSL
RES 2.87 OHM 3W 1% WW AXIAL RWR89S2R87FSRSL
RES 2.87ohm 3W 1% WW AXIAL

RES 2.87ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R87FSRSL RWR89S2R87FSRSL-ND RWR89S2R87FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.87 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C722RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details