Vishay Intertechnology, Inc. RES 30.1 OHM 3W 1% WW AXIAL RWR89S30R1FRS70

Description
RES 30.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30.1ohm 3W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30.1 OHM 3W 1% WW AXIAL - RWR89S30R1FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 3W 1% WW AXIAL
RWR89S30R1FRS70
RES 30.1 OHM 3W 1% WW AXIAL RWR89S30R1FRS70
RES 30.1ohm 3W 1% WW AXIAL

RES 30.1ohm 3W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR89S30R1FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S30R1FRS70
Wirewound Resistors 3110-RWR89S30R1FRS70
ESS-2B 30.1 1% RWR89S30R1FR S70

ESS-2B 30.1 1% RWR89S30R1FR S70

Supplier's Site Datasheet
Through Hole Resistors - RWR89S30R1FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S30R1FRS70-ND
Through Hole Resistors RWR89S30R1FRS70-ND
30.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.1 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR89S30R1FRS70 3110-RWR89S30R1FRS70 RWR89S30R1FRS70-ND
Product Name RES 30.1 OHM 3W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers