Vishay Intertechnology, Inc. Wirewound Resistors RWR89S2R40FRRSL

Description
ESS-2B 2.4 1% RWR89S2R40FR RSL
Request a Quote Datasheet
Description
ESS-2B 2.4 1% RWR89S2R40FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S2R40FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S2R40FRRSL
Wirewound Resistors 3110-RWR89S2R40FRRSL
ESS-2B 2.4 1% RWR89S2R40FR RSL

ESS-2B 2.4 1% RWR89S2R40FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR89S2R40FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S2R40FRRSL-ND
Through Hole Resistors RWR89S2R40FRRSL-ND
2.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

2.4 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.4 OHM 3W 1% WW AXIAL - RWR89S2R40FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.4 OHM 3W 1% WW AXIAL
RWR89S2R40FRRSL
RES 2.4 OHM 3W 1% WW AXIAL RWR89S2R40FRRSL
RES 2.4ohm 3W 1% WW AXIAL

RES 2.4ohm 3W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S2R40FRRSL RWR89S2R40FRRSL-ND RWR89S2R40FRRSL
Product Name Wirewound Resistors Through Hole Resistors RES 2.4 OHM 3W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 2.4 ohms 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 3-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details