RES 2.4ohm 3W 0.5% WW AXIAL
ESS-2B 2.4 .5% RWR89S2R40DS RSL
2.4 Ohms ±0.5% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR89S2R40DSRSL | 3110-RWR89S2R40DSRSL | RWR89S2R40DSRSL-ND |
| Product Name | RES 2.4 OHM 3W 0.5% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 2.4 ohms | 2.4 ohms | 2.4 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 3 watts | 3 watts | |
| Category / Application | Industrial | General Use |