Vishay Intertechnology, Inc. RES 332 OHM 3W 0.1% WW AXIAL RWR89S3320BSB12

Description
RES 332ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 332ohm 3W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332 OHM 3W 0.1% WW AXIAL - RWR89S3320BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 3W 0.1% WW AXIAL
RWR89S3320BSB12
RES 332 OHM 3W 0.1% WW AXIAL RWR89S3320BSB12
RES 332ohm 3W 0.1% WW AXIAL

RES 332ohm 3W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3320BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3320BSB12-ND
Through Hole Resistors RWR89S3320BSB12-ND
332 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±0.1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR89S3320BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3320BSB12
Wirewound Resistors 3110-RWR89S3320BSB12
ESS-2B 332 .1% RWR89S3320BS B12

ESS-2B 332 .1% RWR89S3320BS B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR89S3320BSB12 RWR89S3320BSB12-ND 3110-RWR89S3320BSB12
Product Name RES 332 OHM 3W 0.1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1690367 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers