Vishay Intertechnology, Inc. Wirewound Resistors RWR89S3320FRS73

Description
ESS-2B 332 1% RWR89S3320FR S73
Request a Quote Datasheet
Description
ESS-2B 332 1% RWR89S3320FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S3320FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S3320FRS73
Wirewound Resistors 3110-RWR89S3320FRS73
ESS-2B 332 1% RWR89S3320FR S73

ESS-2B 332 1% RWR89S3320FR S73

Supplier's Site Datasheet
RES 332 OHM 3W 1% WW AXIAL - RWR89S3320FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 3W 1% WW AXIAL
RWR89S3320FRS73
RES 332 OHM 3W 1% WW AXIAL RWR89S3320FRS73
RES 332ohm 3W 1% WW AXIAL

RES 332ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S3320FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S3320FRS73-ND
Through Hole Resistors RWR89S3320FRS73-ND
332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

332 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S3320FRS73 RWR89S3320FRS73 RWR89S3320FRS73-ND
Product Name Wirewound Resistors RES 332 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 332 ohms 332 ohms 332 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistor Mounting Brackets - 1260442 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details