Vishay Intertechnology, Inc. Wirewound Resistors RWR89S30R9FRRSL

Description
ESS-2B 30.9 1% RWR89S30R9FR RSL
Request a Quote Datasheet
Description
ESS-2B 30.9 1% RWR89S30R9FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR89S30R9FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR89S30R9FRRSL
Wirewound Resistors 3110-RWR89S30R9FRRSL
ESS-2B 30.9 1% RWR89S30R9FR RSL

ESS-2B 30.9 1% RWR89S30R9FR RSL

Supplier's Site Datasheet
RES 30.9 OHM 3W 1% WW AXIAL - RWR89S30R9FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.9 OHM 3W 1% WW AXIAL
RWR89S30R9FRRSL
RES 30.9 OHM 3W 1% WW AXIAL RWR89S30R9FRRSL
RES 30.9ohm 3W 1% WW AXIAL

RES 30.9ohm 3W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR89S30R9FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR89S30R9FRRSL-ND
Through Hole Resistors RWR89S30R9FRRSL-ND
30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

30.9 Ohms ±1% 3W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR89S30R9FRRSL RWR89S30R9FRRSL RWR89S30R9FRRSL-ND
Product Name Wirewound Resistors RES 30.9 OHM 3W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 30.9 ohms 30.9 ohms 30.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 3-1676966-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
3 suppliers